EN
  • EN
  • DE

FS32K142HAT0MLLT

Part No FS32K142HAT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935362251557, 568-13936, FS32K142HAT0MLLT-ND
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872277-FS32K142HAT0MLLT
Ultra Librarian 3D Model Ultra Librarian FS32K142HAT0MLLT CAD Model

Description

NXP FS32K142HAT0MLLT Microcontroller

The NXP FS32K142HAT0MLLT microcontroller is a robust and versatile chip designed to meet the rigorous demands of automotive and industrial applications. This powerful component is a part of the S32K1xx series, which is renowned for its exceptional performance, safety features, and low power consumption.

Key Features:

  • Core: ARM Cortex-M4F processor operating at up to 72 MHz, delivering efficient computation and signal processing capabilities with a Floating Point Unit (FPU) for precision calculations.
  • Memory: Packed with 512 KB flash memory and 64 KB RAM, it provides ample space for complex applications and data handling.
  • Package: Offered in a 64-pin LQFP (Low-profile Quad Flat Package), the FS32K142HAT0MLLT is designed for space-constrained applications while ensuring reliable connectivity.
  • Temperature Range: With an extended temperature range of -40°C to +125°C, it is built to operate reliably in harsh environments.
  • Safety: Includes features that support ISO 26262 compliance, making it suitable for safety-critical automotive applications.
  • Communication Interfaces: Equipped with a variety of communication interfaces such as CAN, LIN, SPI, I2C, and UART, enabling it to connect with other components and peripherals in complex systems.
  • Analog Features: Integrated with multiple ADCs (Analog-to-Digital Converters), offering precise analog signal measurement for real-time decision-making.
  • Timers: A rich set of timers including PIT, LPTMR, and RTC for scheduling tasks and time management.
  • Security: Features a Cryptographic Services Engine (CSE) to ensure secure data exchange and protection against unauthorized access.

The NXP FS32K142HAT0MLLT is a highly integrated microcontroller that is ideal for a wide range of applications, including body electronics, sensor fusion, motor control, and power management systems. Its robust design ensures optimal performance and reliability for the automotive and industrial sectors, making it a preferred choice for engineers and developers looking for a microcontroller that can deliver both power and precision.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2640 $57.0560
9+ $11.7038 $105.3342
14+ $11.3381 $158.7334
19+ $10.9723 $208.4737
24+ $10.6066 $254.5584
32+ $9.5094 $304.3008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess