EN
  • EN
  • DE

AD694AR

Part No AD694AR
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC TRANSMITTER 4-20MA 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Current - Supply 23 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD694
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554156-AD694AR
Ultra Librarian 3D Model Ultra Librarian AD694AR CAD Model

Description

The AD694AR is a high-performance, precision instrumentation amplifier from Analog Devices Inc., designed to amplify low-level signals in a wide array of applications. This monolithic device offers a unique combination of high accuracy, low noise, and low power consumption, making it an excellent choice for medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Integrated Gain Set Feature: The AD694AR comes with a pre-set gain of 1000, which simplifies the design process by eliminating external gain-setting resistors.
  • High Input Impedance: The high input impedance ensures that the signal source is not loaded, preserving signal integrity even with high source impedances.
  • Low Offset Voltage: The device boasts a low offset voltage, which enhances measurement accuracy and reduces the need for calibration.
  • Low Noise: With its low noise characteristics, the AD694AR is ideal for applications requiring a clean amplification of small signals.
  • Single or Dual Supply Operation: It can operate from a single supply of +10 V to +36 V or dual supplies of ±5 V to ±18 V, providing design flexibility.

Applications

The AD694AR is versatile and can be used in various applications that demand high precision and reliability. Some of its typical applications include:

  • Medical Instrumentation: ECG, EEG, and blood pressure monitoring
  • Industrial Process Controls: Temperature, pressure, and force measurements
  • Data Acquisition Systems: Multi-channel data logging and sensor interfacing
  • Transducer Interfaces: Strain gauges, load cells, and other sensors

Technical Specifications

Parameter Value Gain 1000 (Fixed) Input Offset Voltage 250 μV Max Supply Voltage Range +10 V to +36 V, ±5 V to ±18 V Operating Temperature Range -40°C to +85°C Package 16-Lead SOIC

The AD694AR by Analog Devices Inc. is a robust solution for demanding applications that require high-precision signal amplification. Its reliability and ease of use make it a preferred choice for engineers and designers across various industries.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,719 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess