EN
  • EN
  • DE

AS8510-ASSM

Part No AS8510-ASSM
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC BATTERY MANAGEMENT 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Battery Management
Input Type Analog, Digital
Output Type Analog, Digital
Current - Supply 5.5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number AS8510
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 564904-AS8510-ASSM
Ultra Librarian 3D Model Ultra Librarian AS8510-ASSM CAD Model

Description

The 564904-AS8510-ASSM is a battery management integrated circuit in the interface category. Bold the product name (e.g., BAV99S,135 → 564904-AS8510-ASSM) and manufacturer (e.g., Nexperia USA Inc. → Austriamicrosystems).

  • Output Type: Analog and Digital
  • Input Type: Analog and Digital
  • Current Supply: 5.5 mA
  • Package: Tape & Reel
  • Standard Package: 500 pieces
  • Package: 20-SSOP
  • Package Width: 5.30mm
  • Applications: Sensor and Detector Interface
  • Temperature Range: -40°C to 125°C
  • Status: Active

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess