EN
  • EN
  • DE

DS1878T+

Part No DS1878T+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CTLR SFP W/DGTL LDD RX 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type SFP+ Controller
Input Type Analog, Digital
Output Type Digital
Current - Supply 2.5 mA
Temperature Range - Operating -40°C ~ 95°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number DS1878
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586340-DS1878T+
Ultra Librarian 3D Model Ultra Librarian DS1878T+ CAD Model

Description

The DS1878T+ is a state-of-the-art SFP (Small Form-Factor Pluggable) optical transceiver digital diagnostic monitor and controller designed by Maxim Integrated. This highly integrated device is a key component for managing and monitoring high-performance optical modules used in networking and telecommunication fields.

Key Features

  • Compatibility: Compliant with the SFF-8472 specification, the DS1878T+ works seamlessly with SFP transceivers.
  • Interface: It features a two-wire serial interface, which allows for easy communication with microcontrollers or other control units.
  • Control and Monitoring: Offers real-time monitoring of temperature, VCC, TX bias current, and TX/RX optical power for enhanced performance and reliability.
  • Calibration: Comes with integrated calibration capabilities for more accurate measurements and control.
  • Programmability: The device allows for programmable alarm and warning thresholds, providing proactive management of optical link performance.

Applications

The DS1878T+ is ideally suited for a variety of applications, including:

  • Networking equipment such as switches, routers, and multiplexers.
  • Telecommunication systems like SONET/SDH, Gigabit Ethernet, and Fibre Channel.
  • Industrial and enterprise networking solutions requiring optical fiber communication.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V ±5%
Operating Temperature Range -40°C to +95°C
Data Interface Two-Wire Serial
Package 10-Pin µMAX

With its robust feature set and Maxim Integrated's reputation for quality, the DS1878T+ is a reliable choice for enhancing the capabilities of SFP modules and ensuring the integrity of optical data communication.

You May Also Be Interested in

Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8896 $62.0064
21+ $5.6526 $118.7046
32+ $5.4759 $175.2288
44+ $5.2991 $233.1604
57+ $5.1236 $292.0452
76+ $4.5934 $349.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess