EN
  • EN
  • DE

MAX14540EEWP+

Part No MAX14540EEWP+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX145
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 881060-MAX14540EEWP+
Ultra Librarian 3D Model Ultra Librarian MAX14540EEWP+ CAD Model

Description

The MAX14540EEWP+ is a state-of-the-art USB 2.0 Hi-Speed switch with an integrated ESD protection, designed and manufactured by Maxim Integrated. This compact and efficient device is specifically engineered to provide a seamless interface for USB peripheral connections, making it an ideal solution for a wide range of applications in consumer, industrial, and communication markets.

Key Features

  • USB 2.0 Hi-Speed Compatible: The MAX14540EEWP+ ensures fast and reliable data transfer with compliance to USB 2.0 Hi-Speed specifications, supporting data rates up to 480Mbps.
  • Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, this device can withstand up to ±15kV air-gap and ±8kV contact discharges, safeguarding connected hardware against common static electricity damage.
  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 4.5Ω, which minimizes signal distortion and voltage drop across the switch, ensuring optimal signal integrity.
  • Single 3.3V Supply: Operating on a single 3.3V supply voltage, the MAX14540EEWP+ is designed for low-power applications and simplifies power management within the system.
  • Extended Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Small Package: Housed in a compact 16-pin WLP (wafer-level package), the MAX14540EEWP+ is designed for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the MAX14540EEWP+ makes it an excellent choice for various applications, including:

  • Cellular Phones
  • PDAs and Personal Media Players
  • Portable Medical Devices
  • Portable Instrumentation
  • USB Peripheral Devices

With its robust design, the MAX14540EEWP+ offers a reliable solution for designers looking to integrate USB 2.0 connectivity with enhanced protection against ESD events. Maxim Integrated's commitment to quality ensures that this product meets the high standards required for professional and consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess