EN
  • EN
  • DE

ADXRS623BBGZ

Part No ADXRS623BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE YAW RATE 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Analog
Axis Z (Yaw)
Range °/s ±150
Sensitivity (mV/°/s) 12.5
Bandwidth 1Hz ~ 3kHz
Output Type Analog Voltage
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-BFCBGA
Manufacturer Homepage www.analog.com
Win Source Part Number 717622-ADXRS623BBGZ
Family Name ADXRS623
Introduction Date March 16, 2010
ECCN 7A994
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS623BBGZ CAD Model

Description

The ADXRS623BBGZ is a high-performance, angular rate sensor (gyroscope) manufactured by Analog Devices Inc., a leader in precision signal processing solutions. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is designed to measure angular velocity with a high degree of accuracy and reliability, making it an ideal choice for demanding industrial, medical, and instrumentation applications.

Key Features

  • High Precision: The ADXRS623BBGZ offers excellent vibration immunity and stability over temperature, ensuring precise measurements in a variety of environments.
  • Wide Measurement Range: With a measurement range of ±300°/sec, it can accurately detect rapid and slow movements alike.
  • Single Chip Design: This gyroscope integrates all critical components on a single chip, reducing the complexity and size of the system design.
  • High Shock Survivability: The device is robust and can withstand shocks up to 2000 g, making it suitable for use in harsh conditions.
  • Temperature Sensor: An onboard temperature sensor compensates for temperature drift, enhancing the overall accuracy of the gyroscope.
  • Power Consumption: The ADXRS623BBGZ is optimized for low power consumption, which is critical for battery-powered and portable applications.

Applications

The versatility and reliability of the ADXRS623BBGZ make it an excellent choice for a wide range of applications, including:

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Medical instrumentation
  • Vehicle dynamics
  • Industrial equipment monitoring

Technical Specifications

Parameter Value
Measurement Range ±300°/sec
Sensitivity 20 mV/°/sec
Supply Voltage 5 V
Operating Temperature -40°C to +85°C
Package CBGA-32

With its robust construction, precise measurement capabilities, and low power requirements, the ADXRS623BBGZ from Analog Devices Inc. stands out as a top-tier solution for any application requiring accurate angular rate sensing.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.4829 $77.4829
2+ $63.5758 $127.1516
3+ $61.5890 $184.7670
4+ $59.6023 $238.4092
5+ $57.6155 $288.0775
6+ $51.6553 $309.9318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess