EN
  • EN
  • DE

ADIS16260BCCZ

Part No ADIS16260BCCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC SENSOR GYRO PROGR 10MV 20LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Digital
Axis Z (Yaw)
Range °/s ±80, 160, 320
Sensitivity (LSB/(°/s)) 13 to 54
Bandwidth 50Hz to 330Hz
Output Type SPI
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 41mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 20-BLGA
Win Source Part Number 039131-ADIS16260BCCZ
Family Name ADIS16260
Introduction Date May 06, 2009
ECCN 7A994
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADIS16260BCCZ CAD Model

Description

The ADIS16260BCCZ is a state-of-the-art angular rate sensor (gyroscope) designed and manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This compact sensor is part of the iSensor® product family and is specifically engineered to deliver precise and reliable angular rate measurements in a variety of industrial and instrumentation applications.

Key Features

  • Measurement Range: The sensor offers a ±300°/sec dynamic range, providing high accuracy across a wide range of rotational speeds.
  • Digital Output: It features a digital I/O SPI-compatible serial interface, which ensures easy integration with microcontrollers and digital systems without the need for analog-to-digital conversion.
  • Calibration: Factory-calibrated sensitivity, bias, and axial alignment allow for straightforward usage, reducing the need for complex system-level calibration.
  • Power Management: The ADIS16260BCCZ has flexible power management options with a single-supply operation ranging from 3.0V to 3.6V, optimizing power consumption for battery-powered devices.
  • Compact Size: Housed in a 9 mm x 9 mm x 3.1 mm LGA package, this gyroscope is optimized for space-constrained applications.

Applications

The versatility of the ADIS16260BCCZ allows it to be used across various industries and applications. It is ideal for platform stabilization, robotics, instrumentation, and motion control systems. Additionally, its robust performance makes it suitable for automotive safety systems, medical devices, and industrial machinery that require precise motion analysis and feedback.

Product Summary

Analog Devices Inc.'s ADIS16260BCCZ is a high-performance, digital angular rate sensor that offers exceptional accuracy and stability. With its comprehensive feature set, it meets the stringent requirements of modern industrial applications. The combination of its small form factor, ease of use, and high reliability makes it an excellent choice for designers who need to incorporate precise rotational sensing capabilities into their systems.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $129.0000
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $68.3372
Analog Devices Inc.
±150°/sec Yaw Rate Gyroscope
Lowest to $2.2834
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $191.8797 $191.8797
2+ $172.0301 $344.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 534 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess