EN
  • EN
  • DE

LPR503ALTR

Part No LPR503ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±30
Sensitivity (mV/°/s) 33.3
Bandwidth 140Hz
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 6.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LFLGA
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1204238-LPR503ALTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPR503ALTR CAD Model

Description

STMicroelectronics LPR503ALTR Dual-Axis Gyroscope

The LPR503ALTR is a cutting-edge MEMS motion sensor from STMicroelectronics, designed to deliver high-precision angular rate measurement across two axes. It is part of ST's extensive portfolio of gyroscopes engineered to provide solutions for advanced motion sensing requirements. This particular model is widely used in various applications, such as gaming and virtual reality devices, GPS navigation systems, and industrial control systems.

The LPR503ALTR features a dual-axis pitch and roll sensing capability, with an output that measures the rate of rotation around the sensor's orthogonal axes. This sensor is capable of detecting rates with a full-scale range of ±30 degrees per second (dps), providing the sensitivity needed for fine motion detection and control. The high-resolution output, combined with a low level of noise, makes it an ideal choice for applications requiring precise motion analysis and feedback.

One of the key benefits of the LPR503ALTR is its robust design. It is built to withstand significant levels of shock and vibration, ensuring reliable performance even in the most demanding of environments. This durability, combined with the sensor's compact footprint, makes it suitable for integration into space-constrained designs without compromising on performance.

STMicroelectronics has equipped the LPR503ALTR with smart power management features. It operates over a wide supply voltage range, from 2.7V to 3.6V, which allows for flexible integration into various system architectures. Additionally, its low power consumption makes it an excellent choice for battery-powered or energy-sensitive applications.

Interfacing with the LPR503ALTR is made straightforward through its I2C digital interface, which facilitates easy communication with microcontrollers and other digital systems. The sensor also includes a temperature sensor for improved accuracy and built-in self-test capability that allows users to verify the functioning of the sensor at any time, enhancing system reliability.

Overall, the LPR503ALTR from STMicroelectronics represents a blend of performance, durability, and ease of use, making it a top choice for designers looking to incorporate reliable motion sensing into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess