EN
  • EN
  • DE

MAX21000+T

Part No MAX21000+T
Manufacturer Maxim Integrated
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE 3-AXIS 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±31.25, 62.50, 125, 250, 500, 1000, 2000
Sensitivity (LSB/(°/s)) 15 to 960
Bandwidth 0.1Hz to 400Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Operating Supply Current 5.4mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-VFLGA
Win Source Part Number 1066906-MAX21000+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX21000+T CAD Model

Description

The MAX21000+T from Maxim Integrated is a state-of-the-art, 3-axis digital gyroscope designed to provide high-precision motion sensing for a wide range of applications. Its advanced technology ensures accurate detection of angular rate with minimal power consumption, making it an ideal solution for portable and battery-powered devices where efficiency is paramount.

Key Features:

  • High Precision: The MAX21000+T offers excellent bias stability and low noise performance, ensuring precise measurements for demanding applications.
  • Low Power Consumption: Engineered for efficiency, this gyroscope operates on low power, which helps extend the battery life of the devices it's integrated into.
  • Wide Measurement Range: With a configurable full-scale range of ±250, ±500, ±1000, and ±2000 degrees per second (dps), it provides versatility to support various levels of motion sensitivity.
  • Digital Output: It features a digital output through a high-speed I²C or SPI interface, allowing for easy integration with microcontrollers and processors.
  • Embedded Features: Onboard features include a temperature sensor, a FIFO buffer, a high-pass filter, and programmable interrupts, which enhance the gyroscope's capabilities and reduce processing load on the host system.
  • Compact Package: The device comes in a small 3x3x0.75mm 16-pin LGA package, suitable for space-constrained applications.

Applications:

  • Mobile phones and tablets
  • Gaming and virtual reality devices
  • Navigation systems
  • Health and fitness trackers
  • Industrial control systems

The MAX21000+T combines high precision with low power consumption, delivering reliable performance for applications that require accurate motion detection and orientation sensing. Its robust feature set and small form factor make it an excellent choice for designers looking to enhance the motion sensing capabilities of their products while maintaining power efficiency.

You May Also Be Interested in

STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091
Analog Devices Inc.
±300°/sec Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32-CBGA
Lowest to $60.3869
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $1.5444
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess