EN
  • EN
  • DE

A3G4250DTR

Part No A3G4250DTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS motion sensor: 3-axis digital output gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±245
Sensitivity (LSB/(°/s)) 114
Bandwidth 4.45Hz ~ 483Hz
Output Type I2C, SPI
Operating Supply Voltage 2.4 V ~ 3.6 V
Operating Supply Current 6.1mA
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TFLGA
Manufacturer Homepage www.st.com
Win Source Part Number 736746-A3G4250DTR
Popularity Medium
Supply and Demand Status Balance
Family Name A3G4250D
Introduction Date February 02, 2012
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian A3G4250DTR CAD Model

Description

STMicroelectronics A3G4250DTR Gyroscope

The A3G4250DTR from STMicroelectronics is a state-of-the-art three-axis digital output gyroscope designed to meet the demanding requirements of advanced motion control and navigation systems. This MEMS (Micro-Electro-Mechanical Systems) sensor provides high-precision angular rate measurement and is ideal for a wide range of applications, including gaming and virtual reality devices, inertial measurement units (IMUs), and vehicle navigation systems.

With its compact LGA-16 (3x3x1 mm) package, the A3G4250DTR offers a perfect balance between performance and size, making it suitable for space-constrained applications. The gyroscope operates within a supply voltage range of 2.4V to 3.6V, which allows for flexibility in various power supply scenarios and ensures compatibility with a broad range of devices.

Key features of the A3G4250DTR include a wide full-scale range of ±245 dps (degrees per second) and a 16-bit rate value data output. The sensor also has a sensitivity of 8.75 mdps/digit, which translates to fine-tuned measurements for accurate motion tracking. Additionally, the gyroscope is equipped with a temperature sensor and embedded FIFO (First In, First Out) buffer that reduces the processing load on the host processor and saves power.

Users can benefit from the A3G4250DTR's embedded features such as a high-pass filter, programmable interrupts, and a sleep mode, which enhance the sensor's performance and energy efficiency. The device also supports I2C/SPI digital communication interfaces, providing versatility in system integration and ensuring easy connectivity with most microcontrollers.

STMicroelectronics has designed the A3G4250DTR with reliability in mind. The gyroscope is built to withstand mechanical stress and is compliant with environmental regulations, including RoHS and ECOPACK®. For developers and engineers looking to integrate a robust and precise gyroscope into their designs, the A3G4250DTR offers an exceptional blend of performance, power efficiency, and compactness.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Need more? Email Us
Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
TDK InvenSense
MEMS GYROSCOPE 3AXIS 16QFN
Lowest to $15.1270
STMicroelectronics
GYROSCOPE DUAL AXIS 16-LGA / STMICROELECTRONICS Analog ICs
Lowest to $15.1270
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
IC GYROSCOPE
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7057 $51.4083
46+ $2.2201 $102.1246
70+ $2.1507 $150.5490
97+ $2.0814 $201.8958
125+ $2.0120 $251.5000
167+ $1.8038 $301.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,810 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess