EN
  • EN
  • DE

LPR530AL

Part No LPR530AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE DUAL AXIS 16-LGA / STMICROELECTRONICS Analog ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete (End Of Life)
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±300
Sensitivity (mV/°/s) 33.3
Bandwidth 140Hz
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 3.6V
Current - Supply 6.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LFLGA
Part Number Series LPR530
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809909-LPR530AL
Ultra Librarian 3D Model Ultra Librarian LPR530AL CAD Model

Description

STMicroelectronics LPR530AL Dual-Axis Gyroscope

The LPR530AL is a high-performance dual-axis gyroscope produced by STMicroelectronics, designed to measure angular velocity along the pitch and roll axes with excellent accuracy and stability. This MEMS (Micro-Electro-Mechanical Systems) sensor is particularly well-suited for advanced motion sensing applications in various markets, including mobile devices, gaming, virtual reality, and vehicle navigation systems.

Key Features

  • Two-Axis Sensing: The LPR530AL can simultaneously measure angular rates around two orthogonal axes, namely the pitch (X-axis) and roll (Y-axis).
  • Wide Measurement Range: It offers a wide range of measured angular rates, typically ±300 degrees per second, making it adaptable for high-dynamic applications.
  • High Sensitivity: The sensor provides a sensitivity of 3.33 mV/°/s, ensuring precise readings of angular movement.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-powered devices, contributing to longer operating times.
  • Embedded Power-Down: An embedded power-down feature allows for further power savings when the gyroscope is not in use.
  • Analog Output: The gyroscope provides two analog outputs for each axis, which can be easily interfaced with analog-to-digital converters for further processing.
  • High Shock Survivability: The device is robust and can withstand shocks up to 10,000g, ensuring reliability in harsh conditions.

Applications

The LPR530AL is versatile and can be integrated into a wide array of applications due to its compact size and high performance. Typical applications include:

  • Gesture recognition and gaming controllers
  • GPS navigation systems
  • Robotics and drone stabilization
  • Virtual reality devices
  • Vehicle dynamics control
  • Personal electronics and wearable devices

With its combination of features, the LPR530AL from STMicroelectronics represents a reliable and efficient solution for advanced motion control and navigation systems, providing precise angular rate detection for a multitude of innovative applications.

You May Also Be Interested in

Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
TDK InvenSense
MEMS GYROSCOPE 3AXIS 16QFN
Lowest to $15.1270
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess