EN
  • EN
  • DE

ADXRS624BBGZ

Part No ADXRS624BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description +50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Analog
Axis Z (Yaw)
Range °/s ±50
Sensitivity (mV/°/s) 25
Bandwidth 1Hz ~ 1kHz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 32-BFCBGA
Family Part Number ADXRS624
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1142777-ADXRS624BBGZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS624BBGZ CAD Model

Description

Analog Devices ADXRS624BBGZ Gyroscope

The ADXRS624BBGZ is a high-performance, angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the stringent requirements of industrial, instrumentation, and stabilization applications. This MEMS (Micro-Electro-Mechanical Systems) gyroscope offers exceptional vibration immunity and temperature stability, making it an ideal choice for high-precision tasks.

Key Features

  • High Performance: The ADXRS624BBGZ boasts a measurement range of ±2000°/sec and excellent linearity, ensuring accurate angular rate detection across its full range.
  • Temperature Stability: With a temperature sensitivity of just 0.015°/sec/°C, users can rely on consistent performance over a wide temperature range.
  • Vibration Immunity: Engineered with high vibration rejection capabilities, this gyroscope maintains accuracy even in the presence of mechanical noise and disturbances.
  • Robust Design: Encased in a hermetic BGA (Ball Grid Array) package, the ADXRS624BBGZ is protected against environmental factors, ensuring long-term reliability.
  • Self-Test Functionality: The built-in self-test feature allows for system-level integrity checks, enhancing the safety and dependability of the applications it's used in.
  • Low Power Consumption: With a supply voltage of 5V and low power operation, it is suitable for battery-powered devices where power efficiency is critical.

Applications

The ADXRS624BBGZ is versatile and can be used in various applications, including:

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Automotive safety systems
  • Industrial machine control

Technical Specifications

Parameter Value
Measurement Range ±2000°/sec
Temperature Sensitivity 0.015°/sec/°C
Supply Voltage 5V
Package BGA

With its combination of high performance, durability, and versatility, the ADXRS624BBGZ from Analog Devices Inc. is an excellent choice for designers looking to integrate a reliable gyroscope into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.1750 $102.3500
3+ $41.9898 $125.9694
5+ $40.6777 $203.3885
6+ $39.3656 $236.1936
8+ $38.0533 $304.4264
11+ $34.1168 $375.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess