EN
  • EN
  • DE

LM3671MFX-2.8/NOPB

Part No LM3671MFX-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 2.8V 0.6A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053945-LM3671MFX-2.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3671MFX-2.8/NOPB CAD Model

Description

The LM3671MFX-2.8/NOPB from Texas Instruments is a highly efficient, space-conscious step-down DC-DC converter, ideal for portable and battery-operated devices. This advanced power management integrated circuit (IC) is designed to deliver a fixed output voltage of 2.8V, which is perfect for systems that require a stable power supply with minimal energy loss.

Key Features:

  • Efficiency: The LM3671MFX-2.8/NOPB boasts an impressive efficiency rate, thanks to its use of a synchronous switching regulator that reduces energy lost during the conversion process.
  • Load Capability: It can support up to 600mA of load current, making it suitable for a variety of medium-power applications.
  • Low Ripple: The converter ensures low output voltage ripple, thereby providing a clean power supply that enhances the performance and longevity of sensitive electronic components.
  • Fast Transient Response: The device's excellent transient response helps maintain output voltage stability during sudden changes in load, which is crucial for maintaining the performance of the powered device.
  • Power Saving Mode: An integrated power-saving mode significantly reduces quiescent current under light-load conditions, thereby extending battery life in portable applications.
  • Small Footprint: The LM3671MFX-2.8/NOPB comes in a compact SOT-23-5 package, which is ideal for space-constrained designs.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown protection, which prevents damage from overheating.
  • Lead-Free and RoHS Compliant: The device is fully compliant with RoHS (Restriction of Hazardous Substances) directives and is lead-free, making it an environmentally responsible choice.

Applications:

The LM3671MFX-2.8/NOPB is versatile and can be used in a range of applications such as:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Wireless Handsets and WLAN Cards
  • Portable Media Players
  • Digital Cameras
  • Other Battery-Powered Devices

With its combination of efficiency, power-saving features, and compact size, the LM3671MFX-2.8/NOPB from Texas Instruments is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess