EN
  • EN
  • DE

XC3S50J-4PQ208CES

Part No XC3S50J-4PQ208CES
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412672-XC3S50J-4PQ208CES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S50J-4PQ208CES CAD Model

Description

The XC3S50J-4PQ208CES is a member of the Xilinx Spartan-3J family of Field-Programmable Gate Arrays (FPGAs). The 'J' designation signifies specific enhancements for embedded processing. It's tailored for applications needing a blend of programmable logic and embedded processing capabilities. The device comes in a PQ208 package.

Applications

  • Embedded Control Systems: Real-time control applications, robotics, and automation.
  • Industrial Automation: Machine vision systems, programmable logic controllers (PLCs), and data acquisition.
  • Consumer Electronics: Audio and video processing, gaming consoles, and handheld devices.
  • Automotive Applications: In-vehicle infotainment, driver assistance systems, and body control modules.
  • Medical Instrumentation: Medical imaging, patient monitoring, and diagnostic equipment.

Features

  • Configurable Logic Blocks (CLBs): Programmable logic resources to implement custom digital circuits.
  • Block RAM: On-chip memory blocks for data storage and processing.
  • Digital Clock Manager (DCM): Provides clock management features for frequency synthesis and clock deskew.
  • MicroBlaze Soft Processor Support: Optimized for implementing the Xilinx MicroBlaze soft processor core.
  • Integrated Peripherals: Enhanced support for embedded peripherals like UARTs, SPI, and I2C.
  • PQ208 Package: A compact package option for space-constrained applications.

Benefits

  • Embedded Processing Capabilities: Enhanced features for implementing embedded processing solutions.
  • Design Flexibility: Allows for customization and adaptation to specific application requirements.
  • Rapid Prototyping: Enables quick prototyping and testing of embedded designs.
  • Reduced Time-to-Market: Shortens development cycles by providing a flexible and customizable platform.
  • Cost-Effective Solution: Provides a cost-optimized solution for embedded applications compared to custom ASICs.

Additional Details

The XC3S50J-4PQ208CES offers 50,000 system gates. It includes dedicated support for the Xilinx MicroBlaze soft processor, making it easier to integrate embedded processing capabilities into designs. The integrated peripherals provide convenient interfaces for connecting to external devices. The configurable I/O pins allow for flexible connectivity options. The PQ208 package offers a compact footprint for space-sensitive applications. The on-chip block RAM provides memory resources for both code and data storage. It leverages a 90nm process technology and the Spartan-3 architecture. The device also includes advanced clock management features. The CES designation likely indicates commercial extended temperature range, suitable for harsher operating environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess