EN
  • EN
  • DE

ADXRS652BBGZ

Part No ADXRS652BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description ±250°/sec Yaw Rate Gyro
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Analog
Axis Z (Yaw)
Range °/s ±250
Sensitivity (mV/°/s) 7
Bandwidth 0.01Hz ~ 2.5kHz
Output Type Analog Voltage
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-BFCBGA
Win Source Part Number 1142783-ADXRS652BBGZ
Manufacturer Homepage www.analog.com
Family Name ADXRS652
Introduction Date April 01, 2010
ECCN 7A994
Country of Origin Philippines
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXRS652BBGZ CAD Model

Description

The ADXRS652BBGZ is a high-performance, vibration-resistant, angular rate sensor (gyroscope) designed by Analog Devices Inc. to meet the demanding needs of industrial, instrumentation, and stabilization applications. This advanced MEMS device offers exceptional rate sensing performance and precision, making it an ideal choice for a wide range of applications, including platform stabilization, robotics, vehicle dynamics, and more.

Key Features:

  • High Performance: The ADXRS652BBGZ provides excellent angular rate sensing with a measurement range of ±250 degrees per second and a sensitivity of 12.5 mV/°/sec, ensuring accurate and reliable readings even in the most challenging conditions.
  • Temperature Stability: Engineered with an advanced temperature compensation mechanism, this gyroscope maintains stable performance over a wide temperature range, ensuring consistent operation and reliability.
  • Vibration Immunity: The device features high vibration rejection over a wide frequency range, making it suitable for use in environments with significant mechanical noise or disturbances.
  • Robust Design: Housed in a compact, hermetically sealed 32-lead Ceramic Leadless Chip Carrier (CLCC) package, the ADXRS652BBGZ is designed to withstand harsh environmental conditions, offering enhanced durability and longevity.
  • Integrated Electronics: This gyroscope incorporates all necessary signal conditioning circuitry, which simplifies integration and reduces the need for external components.
  • Self-Test Functionality: The device includes an internal self-test feature that verifies the integrity of the sensor outputs without the need for external stimulation or movement.

Applications:

  • Platform stabilization and control
  • Navigation and guidance systems
  • Robotics and automation
  • Vehicle dynamics and telematics
  • Instrumentation and industrial equipment

The ADXRS652BBGZ from Analog Devices Inc. represents a blend of cutting-edge technology and robust design, making it an essential component for precision rate sensing in the most demanding applications. Its superior performance and durability ensure that it can meet the requirements of even the most critical systems, providing precise angular rate detection and control.

You May Also Be Interested in

Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $191.8797

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.2256 $102.4512
3+ $42.0313 $126.0939
5+ $40.7178 $203.5890
6+ $39.4044 $236.4264
8+ $38.0909 $304.7272
11+ $34.1503 $375.6533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess