EN
  • EN
  • DE

ADIS16080ACCZ

Part No ADIS16080ACCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC ACCEL GYRO RATE I2C 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Digital
Axis Z (Yaw)
Range °/s ±80
Sensitivity (LSB/(°/s)) 10
Bandwidth 40Hz
Output Type SPI
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 7mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-BFLGA
Win Source Part Number 1014437-ADIS16080ACCZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADIS16080ACCZ CAD Model

Description

Analog Devices ADIS16080ACCZ Precision Angular Rate Sensor

The ADIS16080ACCZ is a high-performance, precision angular rate sensor from Analog Devices Inc., designed to meet the demanding needs of industrial and instrumentation applications. This compact, inertial sensor provides accurate rotational rate measurements in a robust, single-axis gyroscope package, making it an ideal solution for a variety of applications, including platform stabilization, navigation, robotics, and motion analysis.

At the heart of the ADIS16080ACCZ lies a MEMS (Micro-Electro-Mechanical Systems) gyroscope sensor that offers excellent bias stability and vibration rejection. The device operates on a single 5V power supply and features a wide measurement range of ±300 degrees per second, with a sensitivity of 0.025°/sec/LSB, ensuring precise and reliable readings even in challenging environments.

The ADIS16080ACCZ is housed in a compact 24-lead surface-mount LCC (Leadless Chip Carrier) package, which is hermetically sealed for robustness against moisture and particulate contamination. The sensor's digital output is accessible via a standard SPI (Serial Peripheral Interface), which allows for easy integration into existing systems and reduces the complexity of system design.

Key features of the ADIS16080ACCZ include:

  • Single-axis angular rate sensing
  • ±300°/sec measurement range
  • High stability and low drift over temperature
  • 5V single-supply operation
  • SPI-compatible serial interface
  • Self-test functionality for system-level diagnostics
  • Compact and robust LCC package

Engineers and designers can leverage the ADIS16080ACCZ's performance characteristics to improve the accuracy and reliability of their systems. With its built-in self-test capability, users can easily verify sensor functionality after installation or during regular maintenance checks. This feature, along with the sensor's overall durability, contributes to reduced downtime and maintenance costs.

Analog Devices Inc. is known for its high-quality products, and the ADIS16080ACCZ is no exception. It represents a blend of advanced MEMS technology with the company's extensive expertise in signal processing to deliver a sensor solution that is both powerful and user-friendly. Whether for industrial control, vehicle navigation, or advanced robotics, the ADIS16080ACCZ is an excellent choice for professionals seeking precision and dependability.

You May Also Be Interested in

Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $1.5444
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess