EN
  • EN
  • DE

A1642LKNTN-I3-T

Part No A1642LKNTN-I3-T
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1117555-A1642LKNTN-I3-T
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1642LKNTN-I3-T CAD Model

Description

The A1642LKNTN-I3-T is a magnetic position sensor IC manufactured by Allegro MicroSystems, LLC. This sensor is designed to detect the position of a rotating or linearly moving magnet. It outputs a signal that corresponds to the magnetic field strength, allowing for precise position determination in various applications.

Applications

  • Automotive Steering Systems: Used to detect steering wheel position and angle.
  • Industrial Automation: Utilized in robotic arms and other automated equipment to monitor position and movement.
  • Motor Control: Employed in brushless DC (BLDC) motors for commutation and speed control.
  • Valve Position Sensing: Used to determine the position of valves in hydraulic and pneumatic systems.
  • Knob and Dial Position Sensing: Allows for precise detection of rotary control positions.

Features

  • Programmable Linear Transfer Function: Allows for customized output characteristics based on application requirements.
  • High Accuracy: Provides precise and reliable position sensing.
  • Low Noise: Minimizes signal interference for accurate readings.
  • Temperature Compensation: Maintains stable performance over a wide temperature range.
  • Small Package Size: Enables integration into compact systems.

Benefits

  • Improved System Performance: Enables precise and reliable position control.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Increased System Reliability: Robust design ensures stable operation in harsh environments.
  • Simplified System Design: Easy-to-use interface simplifies integration into existing systems.

Additional Details

The A1642LKNTN-I3-T typically operates on a single supply voltage and outputs an analog voltage proportional to the magnetic field strength. The specific output range and sensitivity are configurable through programming. It is often housed in a small surface-mount package for easy PCB assembly. It's important to consult the manufacturer's datasheet for precise operating conditions, programming details, and recommended external components. The "-I3-T" suffix likely refers to a specific package type and reel size.

You May Also Be Interested in

Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Fuji Electric
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess