EN
  • EN
  • DE

MAX9750CE

Part No MAX9750CE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707551-MAX9750CE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9750CE CAD Model

Description

The MAX9750CE from Maxim Integrated is a high-performance, compact audio amplifier that offers an exceptional audio experience for a wide range of applications. Designed with state-of-the-art technology, this integrated circuit is perfect for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • High-Quality Audio: The MAX9750CE delivers crystal-clear sound quality with minimal distortion, ensuring an immersive audio experience for listeners.
  • Efficiency: This audio amplifier is designed for optimal power efficiency, which extends battery life in portable applications and reduces power consumption in all use cases.
  • Compact Size: Its small footprint makes it ideal for space-constrained designs, allowing for more creative and flexible product layouts.
  • Heat Management: The device operates with reduced heat generation, which enhances reliability and longevity by minimizing thermal stress on the system.

Applications

The MAX9750CE is versatile and can be used in various audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers
  • Portable Speakers

Technical Specifications

The amplifier features a wide supply voltage range, low quiescent current, and a high signal-to-noise ratio (SNR), making it an excellent choice for any audio amplification task. It supports various audio inputs and offers multiple gain settings to accommodate different output requirements.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9750CE is no exception. It is built to meet high standards, ensuring stable performance over its operational lifespan and under various environmental conditions.

Conclusion

The MAX9750CE stands out as a superior audio amplifier solution for designers and manufacturers looking to enhance the audio capabilities of their products without sacrificing space or power efficiency. With its robust feature set and reliable performance, it is an excellent choice for a multitude of audio applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7986 $58.7706
51+ $2.2961 $117.1011
78+ $2.2245 $173.5110
108+ $2.1529 $232.5132
139+ $2.0813 $289.3007
186+ $1.8653 $346.9458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess