EN
  • EN
  • DE

ESDA6V1P6

Part No ESDA6V1P6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOT666IP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 150W
Applications General Purpose
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666IP
Win Source Part Number 066622-ESDA6V1P6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA6V1P6 CAD Model

Description

STMicroelectronics ESDA6V1P6 Transil™ ESD Protector

The ESDA6V1P6 from STMicroelectronics is a state-of-the-art Transil™ ESD protector designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and transient voltage spikes. This compact, high-performance device is an essential component for any modern electronic system that requires robust protection against the potentially damaging effects of ESD.

Key Features

  • ESD Protection: The ESDA6V1P6 is capable of withstanding ESD discharges up to 15 kV, ensuring compliance with the IEC 61000-4-2 standard and providing a high level of protection for sensitive circuits.
  • Low Clamping Voltage: The device offers a low clamping voltage, which means that it can effectively clamp transient overvoltages to safe levels, thereby protecting the downstream electronics from damage.
  • Low Capacitance: With its low line capacitance, the ESDA6V1P6 minimizes signal attenuation, making it suitable for high-speed data lines and other applications where signal integrity is crucial.
  • Ultra-Thin Package: The ESDA6V1P6 comes in an ultra-thin SOD-882 package, which is ideal for space-constrained applications and allows for easy integration into existing designs without the need for significant layout changes.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the ESDA6V1P6 is designed for high reliability and consistent performance across a wide range of operating conditions.

Applications

The ESDA6V1P6 is versatile and can be used in a variety of applications, including:

  • Mobile phones and other portable devices
  • Computers and peripherals
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial systems

With its combination of high ESD protection, low clamping voltage, and low capacitance, the ESDA6V1P6 is an ideal solution for designers looking to enhance the durability and longevity of their electronic products. Whether it's integrated into a new design or retrofitted into an existing one, the ESDA6V1P6 provides peace of mind with its reliable and efficient protection capabilities.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2338 $50.2670
525+ $0.1918 $100.6950
810+ $0.1858 $150.4980
1,115+ $0.1798 $200.4770
1,440+ $0.1739 $250.4160
1,925+ $0.1559 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess