EN
  • EN
  • DE

ADXRS623BBGZ-RL

Part No ADXRS623BBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE YAW RATE 32CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Type Analog
Axis Z (Yaw)
Range °/s ±150
Sensitivity (mV/°/s) 12.5
Bandwidth 1Hz ~ 3kHz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 32-BFCBGA
Family Part Number ADXRS623
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 717623-ADXRS623BBGZ-RL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS623BBGZ-RL CAD Model

Description

Analog Devices Inc. ADXRS623BBGZ-RL Gyroscope

The ADXRS623BBGZ-RL is a high-performance angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the demanding needs of industrial and instrumentation applications. This gyroscope is capable of sensing angular velocity with a high degree of precision and reliability, making it an essential component in systems requiring accurate motion detection and control.

Key Features

  • Measurement Range: The device offers an excellent range for measuring angular velocity, typically ±300°/sec, which allows for accurate tracking of rapid movements.
  • High Vibration Rejection: The ADXRS623BBGZ-RL features a patented differential quad sensor that minimizes the influence of linear acceleration, providing superior vibration rejection and stability.
  • Temperature Sensing: An onboard temperature sensor compensates for changes in temperature, ensuring consistent performance across a wide range of operating conditions.
  • High Bandwidth: With a bandwidth of 12kHz, this gyroscope is suitable for applications that require high-speed measurements.
  • Power Supply: The device operates on a single 5V supply, simplifying power management within the system.
  • Robust Package: Enclosed in a 32-lead LCC ceramic package, the ADXRS623BBGZ-RL ensures reliable operation even in harsh environments.
  • Self-Test Functionality: A self-test feature allows the user to verify the functional integrity of the sensor at any time.

Applications

The ADXRS623BBGZ-RL is suited for a variety of applications, including:

  • Platform stabilization and control
  • Robotics and unmanned vehicles
  • Instrumentation and measurement systems
  • Industrial machine control
  • Medical devices for motion analysis

Analog Devices Inc. is known for their precision engineering and the ADXRS623BBGZ-RL gyroscope is no exception. It offers designers and engineers a high degree of accuracy and reliability in a compact, durable form factor, making it an excellent choice for sophisticated motion control systems.

For detailed specifications, application notes, and support resources, interested parties should visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5875 $87.5875
2+ $71.8666 $143.7332
3+ $69.6209 $208.8627
4+ $67.3751 $269.5004
5+ $65.1292 $325.6460
6+ $58.3917 $350.3502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess