EN
  • EN
  • DE

ADXRS453BEYZ

Part No ADXRS453BEYZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Digital
Axis X (Pitch), Y (Roll)
Range °/s ±300
Sensitivity (LSB/(°/s)) 80
Bandwidth 77.5Hz
Output Type SPI
Supply Voltage (V) 3.15V ~ 5.25V
Supply Current 6mA
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 14-CLCC
Family Part Number ADXRS453
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142767-ADXRS453BEYZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS453BEYZ CAD Model

Description

Product Overview: ADXRS453BEYZ

The ADXRS453BEYZ is a high-performance, vibration rejecting yaw rate gyroscope from Analog Devices Inc., designed to offer superb angular rate sensing in a compact, robust package. This state-of-the-art sensor is an ideal choice for high precision applications in industrial, instrumentation, and platform stabilization markets.

Key Features

  • Excellent Vibration Immunity: The ADXRS453BEYZ utilizes Analog Devices' patented differential quad-sensor technology, which significantly reduces the influence of linear acceleration and vibration, ensuring reliable performance in challenging environments.
  • High Precision Sensing: With its advanced MEMS technology, this gyroscope provides precise rate sensing, with a sensitivity of 80 LSB/°/sec and a measurement range of ±300°/sec.
  • Temperature Drift: The device features a low drift rate over temperature changes, which enhances the accuracy and consistency of measurements across a wide operating temperature range of -40°C to +105°C.
  • Self-Test Functionality: The built-in self-test capability allows users to verify the sensor's operational integrity, providing an additional layer of reliability for safety-critical applications.
  • Serial Peripheral Interface (SPI): For easy integration into digital systems, the ADXRS453BEYZ offers a serial peripheral interface that supports both 3-wire and 4-wire communication.

Package and Quality

The gyroscope is encapsulated in a compact, surface-mount LCC-16 (Leadless Chip Carrier) package that ensures a small footprint while providing excellent environmental resistance. This package is designed to be soldered directly onto a printed circuit board, which facilitates efficient assembly and integration into various system designs.

Applications

Due to its high level of performance and robustness, the ADXRS453BEYZ is suitable for a broad range of applications, including:

  • Platform stabilization and control
  • Robotics and unmanned vehicles
  • Inertial measurement units (IMUs)
  • Industrial instrumentation
  • Avionics and navigation systems

With its combination of features, the ADXRS453BEYZ from Analog Devices Inc. represents a reliable and precise solution for demanding angular rate sensing applications.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8196 $111.8196
2+ $104.0000 $208.0000
3+ $100.0903 $300.2709
4+ $96.1805 $384.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess