EN
  • EN
  • DE

LY550ALHTR

Part No LY550ALHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE MEMS SGL AXIS 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X (Pitch)
Range °/s ±500
Sensitivity (mV/°/s) 2
Bandwidth 140Hz
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 4.8mA
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-LFLGA
Win Source Part Number 098735-LY550ALHTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LY550ALHTR CAD Model

Description

STMicroelectronics LY550ALHTR Gyroscope Sensor

The LY550ALHTR is a high-performance gyroscope sensor from STMicroelectronics, designed to deliver cutting-edge motion sensing in a variety of applications. This compact, yet powerful, MEMS (Micro-Electro-Mechanical Systems) sensor is part of STMicroelectronics' commitment to providing advanced solutions for motion tracking and navigation in the consumer electronics, automotive, and industrial markets.

Key Features:

  • High Sensitivity: The LY550ALHTR offers a sensitivity range of ±500 dps (degrees per second), making it suitable for capturing both slow and rapid movements with high precision.
  • Stability: It includes temperature compensation that ensures stable performance over a wide temperature range, making it reliable for use in environments with varying temperatures.
  • Analog Output: The device provides an analog output that can easily interface with other components in a system, allowing for seamless integration into a variety of designs.
  • Low Power Consumption: Designed for efficiency, the LY550ALHTR operates with low power consumption, which is critical for battery-powered devices.
  • Compact Form Factor: The sensor is housed in a small 4x4x1.1 mm LGA-16 package, making it ideal for applications where space is at a premium.
  • Robust Design: Built to withstand mechanical stress, the LY550ALHTR is robust and suitable for high-shock and vibration environments.

Applications:

The LY550ALHTR is versatile, finding its place in a variety of applications, including but not limited to:

  • Smartphones and tablets for screen orientation and gaming
  • Inertial measurement units for navigation systems
  • Robotics for balance and motion control
  • Virtual and augmented reality devices for immersive experiences
  • Health and fitness trackers for activity monitoring

With its high sensitivity and stability, the LY550ALHTR is an excellent choice for developers and manufacturers looking to incorporate reliable motion sensing into their products. Its small size and low power consumption make it an ideal component for portable and wearable technology, offering enhanced interactivity and user experience without compromising on battery life.

Overall, the LY550ALHTR from STMicroelectronics represents a blend of performance, efficiency, and versatility, making it a go-to solution for advanced motion detection requirements.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $191.8797

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess