EN
  • EN
  • DE

MMA6331LR2

Part No MMA6331LR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 4-9G ANALOG 14LGA / Accelerometer X, Y Axis ±4g, 9g 400Hz 14-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±4g, 9g
Sensitivity (mV/g) 308 (±4g) ~ 83.6 (±9g)
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 2.2V ~ 3.6V
Features Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Base Product Number MMA63
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885275-MMA6331LR2
Ultra Librarian 3D Model Ultra Librarian MMA6331LR2 CAD Model

Description

Introducing the MMA6331LR2 Accelerometer by NXP

The MMA6331LR2 is a cutting-edge accelerometer developed by NXP Semiconductors, designed for automotive and industrial applications where high performance, reliability, and accuracy are paramount. This sensor is part of NXP's reputable portfolio of motion sensing solutions that cater to a wide range of motion detection requirements.

Robust Design and Performance

The MMA6331LR2 is engineered to withstand harsh environments, making it an ideal choice for automotive safety systems, such as Electronic Stability Control (ESC), Traction Control Systems (TCS), and other applications that require precise motion sensing under rigorous conditions. Its robust design ensures consistent performance over a wide temperature range and provides resistance to mechanical stress and vibration.

Key Features and Benefits

  • High Sensitivity: The device offers a selectable range of ±14g and ±44g, allowing for fine-grained detection of acceleration in different contexts.
  • Low Power Consumption: Designed for efficiency, the MMA6331LR2 is optimized for low power consumption, making it suitable for applications where power efficiency is crucial.
  • Signal Conditioning: The sensor includes onboard signal conditioning, which reduces the need for external components and simplifies integration into system designs.
  • Temperature Compensation: Built-in temperature compensation ensures accurate readings across a broad temperature range, which is critical for consistent performance in varying environments.
  • Output Format: The MMA6331LR2 provides analog outputs for both the X and Y axes, facilitating easy interfacing with analog-to-digital converters and microcontrollers.
  • Durability: Encased in a sturdy surface-mount package, the accelerometer is designed to endure mechanical stress and is suitable for PCB mounting in space-constrained applications.

Applications

Given its high sensitivity and robust construction, the MMA6331LR2 is well-suited for a variety of applications beyond automotive safety. These include industrial machine vibration monitoring, tilt sensing in construction equipment, and any application requiring high-precision inertial measurements.

The MMA6331LR2 from NXP represents a blend of performance, durability, and precision, making it a top choice for engineers and designers looking to integrate reliable motion sensing into their automotive or industrial systems.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess