EN
  • EN
  • DE

TS4990IDT

Part No TS4990IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.2W 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TS4990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-8117-2, 497-8117-1, TS4990IDT-ND, 497-8117-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937617-TS4990IDT
Ultra Librarian 3D Model Ultra Librarian TS4990IDT CAD Model

Description

STMicroelectronics TS4990IDT Audio Amplifier

The TS4990IDT is a high-performance audio power amplifier from STMicroelectronics, designed to deliver exceptional sound quality with high efficiency. This compact, yet powerful, amplifier is ideal for portable audio applications, such as mobile phones, tablets, and other multimedia devices that require a superior audio experience.

With its ability to operate over a wide range of supply voltages, from 2.2V to 5.5V, the TS4990IDT offers great flexibility for various system designs. This feature ensures compatibility with a broad spectrum of audio sources and battery chemistries, making it a versatile choice for designers.

The TS4990IDT boasts an impressive output power of 1.2W with an 8-ohm load at 5V, providing ample volume without compromising sound clarity. Its high efficiency helps to minimize power consumption, which is critical for battery-powered devices, thereby extending their usage time. The amplifier also features a low current consumption of just 4mA in active mode, and a minuscule 10nA in standby mode, further contributing to the energy-saving capabilities of the end product.

One of the key attributes of the TS4990IDT is its low harmonic distortion and low noise performance, ensuring a clear and high-quality audio output. This makes it an excellent choice for applications where audio fidelity is paramount. Additionally, the device includes a built-in standby function, which allows for quick muting and enables power-saving modes when the audio function is not in use.

The TS4990IDT comes in a flip-chip package, which not only saves space on the PCB but also enhances thermal dissipation. This packaging ensures that the device remains cool during operation, maintaining performance and reliability even under strenuous conditions.

In summary, the TS4990IDT from STMicroelectronics is a sophisticated audio amplifier that combines power, efficiency, and high-quality sound output in a tiny footprint. It's an ideal audio solution for designers looking to enhance the user experience in their portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6998 $52.4850
175+ $0.5742 $100.4850
270+ $0.5562 $150.1740
375+ $0.5383 $201.8625
485+ $0.5204 $252.3940
645+ $0.4665 $300.8925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess