Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833384-PAT-3+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Attenuation Value 3dB
Frequency Range 0 Hz ~ 7 GHz
Power (Watts) 1W
Impedance 50 Ohms
Grade -
Package / Case 4-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian PAT-3+ CAD Model

Description

The PAT-3+ is a 50Ω fixed attenuator from Mini-Circuits, designed to reduce signal power by a precise amount over a broad frequency range. It is a surface-mount component, making it suitable for automated assembly and high-density circuit layouts. This attenuator exhibits excellent attenuation flatness and VSWR, ensuring minimal signal distortion and impedance mismatch.

Applications:

  • Test and measurement equipment
  • Communication systems
  • Radar systems
  • Satellite communication
  • Signal conditioning circuits
  • RF power leveling
  • Receiver protection

Features:

  • 3 dB nominal attenuation
  • DC to 6000 MHz frequency range
  • Excellent attenuation flatness
  • Good VSWR (Voltage Standing Wave Ratio)
  • Surface-mount package
  • 50Ω impedance
  • Precise and stable attenuation value

Benefits:

  • Reduces signal power to prevent overloading sensitive components
  • Improves signal-to-noise ratio by attenuating unwanted signals
  • Provides a stable and predictable attenuation level across a wide frequency range
  • Minimizes signal reflections and impedance mismatch, ensuring optimal signal transfer
  • Simplifies circuit design with its surface-mount package
  • Enhances the accuracy and reliability of measurement systems

Additional Details:

The PAT-3+ attenuator is constructed using thin-film resistor technology on a ceramic substrate. This provides excellent stability and reliability over temperature and time. It is designed to meet stringent environmental standards and is suitable for use in a variety of applications.

Specifications:

  • Attenuation: 3 dB Nominal
  • Frequency Range: DC to 6000 MHz
  • Impedance: 50 Ohms
  • VSWR: Typically 1.2:1
  • Power Handling: Up to 2 Watts
  • Operating Temperature: -55°C to +100°C
  • Package Style: Surface Mount

You May Also Be Interested in

Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2487 $57.7409
15+ $6.7682 $101.5230
23+ $6.5567 $150.8041
32+ $6.3452 $203.0464
41+ $6.1337 $251.4817
55+ $5.4992 $302.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,614 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention