EN
  • EN
  • DE

IS61C25616AS-25TI

Part No IS61C25616AS-25TI
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Description 256K x 16 HIGH-SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826200-IS61C25616AS-25TI
Ultra Librarian 3D Model Ultra Librarian IS61C25616AS-25TI CAD Model

Description

The IS61C25616AS-25TI is a 4Mb high-speed Static RAM (SRAM) organized as 256K x 16 bits. This memory device is designed for applications requiring fast access times and low power consumption. Its asynchronous operation and high bandwidth make it suitable for various embedded systems and high-performance computing applications.

Applications

  • Networking Equipment: Used as cache memory or buffer memory in routers, switches, and other networking devices.
  • Industrial Control Systems: Provides fast and reliable memory for data acquisition and control.
  • Medical Devices: Stores critical data in medical imaging equipment and patient monitoring systems.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other testing equipment.
  • High-Performance Computing: Provides fast access to data in embedded processors and DSP systems.

Features

  • 4Mb (256K x 16) SRAM: Provides fast access to a moderate amount of data.
  • High-speed access time: 25ns access time ensures rapid data retrieval.
  • Single 3.3V power supply: Simplifies power supply requirements.
  • Low power consumption: Reduces energy consumption in battery-powered applications.
  • Asynchronous operation: Enables fast and simple data access.
  • Available in various packages: Including TSOP and SOJ for flexible board layout.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • High performance: Fast access times enable efficient system operation.
  • Low power consumption: Reduces energy consumption and extends battery life.
  • Easy to use: Asynchronous operation simplifies integration into various systems.
  • Reliable operation: Designed for reliable performance in demanding environments.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The IS61C25616AS-25TI operates at a voltage of 3.3V. The operating temperature range is -40°C to +85°C. It comes in different package options depending on the manufacturer and distributor, so confirm the package type with the supplier.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess