EN
  • EN
  • DE

TLP3520A

Part No TLP3520A
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Triac Driver Programmable Controllers AC.Output Module Solid State Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218208-TLP3520A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3520A CAD Model

Description

The TLP3520A is a photorelay manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring electrical isolation between the control signal and the load being switched. It employs an infrared LED on the input side and a MOSFET on the output side, providing a solid-state solution for relay functions. This offers a reliable and compact alternative to traditional mechanical relays.

Applications:

  • ATE (Automatic Test Equipment): Provides isolated switching capabilities for automated testing systems.
  • Industrial Control Systems: Used for controlling actuators, sensors, and other components in industrial automation.
  • Medical Equipment: Provides electrical isolation for patient safety in medical devices.
  • Power Supplies: Used for isolated feedback and control signals in power supply designs.
  • Security Systems: Provides isolated switching functions in security and alarm systems.
  • Data Acquisition Systems: Isolates analog and digital input/output channels.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Solid-State Design: Provides a longer operational life compared to mechanical relays.
  • Low On-Resistance: Minimizes voltage drop across the switch, improving efficiency.
  • Fast Switching Speed: Enables rapid switching operations.
  • Surface Mount Package: Allows for compact designs and automated assembly.

Benefits:

  • Enhanced Safety: High isolation voltage protects control circuits from high voltage transients and ground loops.
  • Increased Reliability: Solid-state construction ensures a long and reliable operational life.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Compact Design: Surface mount package allows for high-density mounting and space-saving designs.
  • Improved Performance: Fast switching speed enhances system responsiveness.

Additional Details:

The TLP3520A datasheet specifies critical parameters such as LED forward current, trigger LED forward current, on-state current, on-state resistance, and isolation voltage. It is essential to consult the official Toshiba datasheet for detailed specifications before using this component in a design. The device is typically RoHS compliant, ensuring adherence to environmental regulations.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess