EN
  • EN
  • DE

M5M5408BFP-70H

Part No M5M5408BFP-70H
Manufacturer Mitsubishi
Catalog SRAM
Description SRAM 512Kx8-70 SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957385-M5M5408BFP-70H
Series *
Ultra Librarian 3D Model Ultra Librarian M5M5408BFP-70H CAD Model

Description

The M5M5408BFP-70H is a high-speed, low-power 4Mbit Static RAM (SRAM) manufactured by Mitsubishi Electric. It's organized as 524,288 words by 8 bits. Designed for applications needing fast data access and low energy consumption, this SRAM is suitable for use in a broad spectrum of electronic devices, including embedded systems, portable electronics, and cache memory applications.

Applications

  • Embedded Systems: Including industrial control systems and automation equipment.
  • Cache Memory: Used in microprocessors and digital signal processors (DSPs) to improve performance.
  • Portable Electronics: Ideal for devices like digital cameras, MP3 players, and handheld computers.
  • Networking Equipment: Employed in routers, switches, and network interfaces for buffering data.
  • Medical Devices: Used in monitoring equipment, diagnostic tools, and implantable devices requiring reliable memory.

Features

  • High-Speed Access Time: 70ns access time ensuring quick data retrieval.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable devices.
  • Single 5V Power Supply: Simplifies power management in system designs.
  • Fully Static Operation: No clock or refresh required, reducing system complexity and power consumption.
  • Tri-State Outputs: Allows for easy memory expansion and bus sharing.
  • Data Retention Capability: Ensures data integrity during power-down modes.
  • Operating Temperature Range: Designed for both commercial and industrial temperature environments.
  • Available in various Package Options: DIP and SOP packages for versatile integration.

Benefits

  • Enhanced System Performance: Fast access time reduces latency and enhances overall system responsiveness.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered devices.
  • Simplified System Design: Fully static operation eliminates the need for complex refresh circuitry.
  • Improved Data Reliability: Data retention capabilities ensure data integrity during power interruptions.
  • Cost-Effective Memory Solution: Provides an optimum balance of performance, power efficiency, and cost.

Additional Details

The M5M5408BFP-70H utilizes advanced CMOS technology, ensuring both high-speed performance and low power consumption. Its fully static operation simplifies system integration by eliminating the need for external clocks or refresh cycles. Available in a variety of package options, the M5M5408BFP-70H is adaptable to many design requirements. The tri-state outputs allow for easy memory expansion and seamless integration into bus-oriented architectures. The M5M5408BFP-70H's wide operating temperature range guarantees reliable performance in diverse environmental conditions. It is specifically designed for robust data storage and retrieval, making it an ideal choice for applications requiring high performance and low power consumption. It provides a reliable and efficient memory solution for a wide range of electronic devices and systems. The device also includes a low data retention voltage for increased data integrity.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0972 $60.4860
12+ $9.9260 $119.1120
19+ $9.6158 $182.7002
25+ $9.3055 $232.6375
33+ $8.9954 $296.8482
43+ $8.0648 $346.7864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess