Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300c3
Speed 400MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 516-BBGA Exposed Pad
Case / Package 516-TEPBGA (27x27)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927889-MPC8313ECVRAGDB
Ultra Librarian 3D Model Ultra Librarian MPC8313ECVRAGDB CAD Model

Description

NXP MPC8313ECVRAGDB Product Overview

The MPC8313ECVRAGDB is a high-performance, power-efficient processor designed by NXP Semiconductors. As part of the PowerQUICC II Pro family, it is tailored to meet the demanding requirements of networking, telecommunications, and industrial control applications. This processor is built on Power Architecture technology, ensuring robust performance for embedded systems.

At the heart of the MPC8313ECVRAGDB is an e300 core that operates at speeds up to 333 MHz, providing the computational power needed for complex tasks. The processor also features an integrated security engine that supports a variety of algorithms, including DES, 3DES, AES, MD5, SHA-1, and SHA-256, making it an ideal choice for applications requiring secure data transactions.

The device comes equipped with a rich set of peripherals, including dual Gigabit Ethernet controllers, USB 2.0 support, and a PCI Express interface, offering high-speed connectivity options. Additionally, it supports DDR2 memory, which enhances the overall system performance by providing fast data transfer rates and increased bandwidth.

For storage requirements, the MPC8313ECVRAGDB includes a Serial ATA (SATA) controller, enabling direct connection to hard drives. It also features a 32-bit PCI interface for additional expansion capabilities. With its integrated DUART and I2C modules, this processor can easily manage serial communication tasks, further increasing its versatility.

The processor's advanced power management capabilities ensure energy efficiency, making it suitable for applications where power conservation is critical. Its low-power design does not compromise performance, ensuring that the MPC8313ECVRAGDB can handle demanding workloads while maintaining energy efficiency.

In summary, the NXP MPC8313ECVRAGDB is a feature-rich, secure, and energy-efficient processor that provides a solid foundation for a wide range of applications. Its integration of multiple connectivity options, security features, and support for high-speed memory makes it a powerful and flexible solution for today's complex embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to $54.8383
ECAD model for MPC8260AZUPIBB
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516BGA
Lowest to $66.5263
ECAD model for MPC8313CVRAFFB
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 352TBGA
Lowest to $100.3196
ECAD model for MPC8245TZU266D
Freescale Semiconductor - NXP
IC MPU MPC6XX 200MHZ 255FCCBGA
Lowest to $26.0687
ECAD model for MPC603RRX200LC
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCBGA
Need more? Email Us
ECAD model for MPC8548EHXAQG
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 357BGA
Lowest to $61.8429
ECAD model for MPC8241LVR266D
Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
Lowest to $22.1744
ECAD model for AM3354BZCED60
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $221.3741
ECAD model for MPC860TVR50D4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6432 $67.9296
7+ $18.5790 $130.0530
10+ $17.9985 $179.9850
13+ $17.4179 $226.4327
17+ $16.8373 $286.2341
23+ $15.0955 $347.1965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,899 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention