EN
  • EN
  • DE

ADXRS613BBGZ

Part No ADXRS613BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description ±150°/sec Yaw Rate Gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142770-ADXRS613BBGZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS613BBGZ CAD Model

Description

Analog Devices Inc. ADXRS613BBGZ Gyroscope

The ADXRS613BBGZ from Analog Devices Inc. is a high-performance, angular rate sensor (gyroscope) that leverages the robust and proven silicon micro-machining techniques to provide cutting-edge motion sensing capabilities. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is designed to measure angular velocity with high precision and reliability, making it an ideal choice for a wide range of industrial, automotive, and consumer applications where accurate rotational measurements are crucial.

With its compact ball grid array (BGA) package, the ADXRS613BBGZ offers a small footprint, allowing for easy integration into space-constrained designs. The device operates on a single 5.0 V supply and features a temperature range of -40°C to +105°C, ensuring consistent performance across diverse operating conditions.

The gyroscope's output is an analog voltage that is proportional to the angular rate about the axis of sensitivity. The ADXRS613BBGZ has a full-scale range of ±300°/sec and a sensitivity of 5 mV/°/sec, providing precise readings for applications requiring fine motion control and stabilization. The device also includes a temperature sensor output, allowing for temperature compensation and increased accuracy over the full operating range.

One of the key advantages of the ADXRS613BBGZ is its high vibration rejection and shock survivability. The sensor is highly robust and can withstand mechanical shocks of up to 10,000g, making it suitable for use in harsh environments where reliability is paramount. Additionally, the gyroscope incorporates advanced noise filtering and a differential quad-sensor design, which minimizes the influence of linear acceleration and vibration, resulting in cleaner, more accurate data.

For ease of use, the ADXRS613BBGZ includes a self-test capability, which verifies the integrity of the sensor and the electronics. This feature simplifies system diagnostics and maintenance, ensuring that the device is functioning correctly throughout its lifespan.

Whether it's for vehicle stability control, platform stabilization, robotics, or instrumentation, the ADXRS613BBGZ from Analog Devices Inc. stands out as a reliable and precise solution for your angular rate sensing needs.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess