EN
  • EN
  • DE

LT3008ITS8-5#TRMPBF

Part No LT3008ITS8-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 20MA TSOT23-8  /  Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.5V @ 20mA
Current - Output 20mA
Current - Quiescent (Iq) 6 µA
Current - Supply (Max) 1.2 mA
PSRR 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT3008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT3008ITS8-5#TRMPBFDKR,LT3008ITS8-5#TRMPBFTR,LT3008ITS8-5#TRMPBFCT,LT3008ITS8-5#TRMPBF-ND
Standard Package 500
Win Source Part Number 984344-LT3008ITS8-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3008ITS8-5#TRMPBF CAD Model

Description

LT3008ITS8-5#TRMPBF - Low Dropout Linear Regulator by Analog Devices Inc.

The LT3008ITS8-5#TRMPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., an industry leader in high-precision analog microelectronics. This particular model is part of the LT3008 series, which is known for its ultra-low quiescent current, making it an excellent choice for battery-powered and energy-sensitive applications.

With an output voltage of 5V, the LT3008ITS8-5#TRMPBF offers a stable and reliable power source for a variety of circuits. The device is capable of delivering up to 20mA of continuous output current while maintaining a low dropout voltage, ensuring efficient operation even when the input-to-output voltage differential is minimal.

One of the standout features of this LDO is its ultra-low quiescent current of only 3μA, which significantly extends battery life in portable applications. Additionally, the device is optimized for stability with low-ESR ceramic capacitors, providing enhanced performance and reliability.

Key Features:

  • Output Voltage: 5V
  • Output Current: Up to 20mA
  • Dropout Voltage: Low
  • Quiescent Current: Ultra-low, 3μA
  • Stable with Low-ESR Ceramic Capacitors
  • No Protection Diodes Needed
  • Thermal Shutdown and Current Limit Protection
  • Wide Operating Temperature Range
  • Compact TSOT-23 Package

The device also integrates essential protection features such as thermal shutdown and current limit protection, safeguarding the regulator and the load from damage due to overheating and overcurrent conditions. These features contribute to the long-term reliability and safety of the product.

The LT3008ITS8-5#TRMPBF operates over a wide temperature range, making it suitable for industrial and automotive environments where temperature conditions can be challenging. Its small footprint, provided by the TSOT-23 package, is ideal for space-constrained applications.

In summary, the LT3008ITS8-5#TRMPBF from Analog Devices Inc. is a versatile and efficient solution for applications requiring a stable 5V output with minimal power loss and extended battery life. Its low quiescent current, high stability, and robust protection features make it a top choice for engineers and designers working on portable devices, energy-efficient systems, and applications demanding high reliability.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess