EN
  • EN
  • DE

ADP3333ARM-2.77-RL

Part No ADP3333ARM-2.77-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.77V 300MA 8MSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.77V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 5.5 mA
Control Features Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP3333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP3333ARM-2.77RLTR,ADP3333ARM-2.77-RLCT,ADP3333ARM-2.77RLDKR,ADP3333ARM-2.77RLCT-ND,ADP3333ARM-2.77RL,ADP3333ARM-2.77RLDKR-ND,ADP3333ARM-2.77-RLTR,ADP3333ARM-2.77RLCT,ADP3333ARM-2.77RL-ND,ADP3333ARM-2.77RLTR-ND,ADP3333ARM-2.77-RLDKR,ADP3333ARM277RL
Standard Package 3,000
Win Source Part Number 1226204-ADP3333ARM-2.77-RL
Ultra Librarian 3D Model Ultra Librarian ADP3333ARM-2.77-RL CAD Model

Description

Product Overview: ADP3333ARM-2.77-RL

The ADP3333ARM-2.77-RL is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is specifically engineered to deliver a fixed output voltage of 2.77V with an impressive accuracy level, making it an ideal choice for sensitive electronic applications where voltage stability is critical.

Key Features

  • Fixed Output Voltage: 2.77V with high accuracy, ensuring stable performance for sensitive circuits.
  • Low Dropout Voltage: This regulator maintains regulation with minimal difference between the input and output voltages, making it efficient for low-voltage operations.
  • High Output Current: Capable of supplying up to 300mA, this device can power a wide range of components.
  • Thermal Overload Protection: Built-in thermal protection safeguards the device from damage due to overheating.
  • Current Limiting: Integrated current limiting prevents damage from overcurrent conditions, enhancing the longevity of the regulator and the overall system.
  • Low Quiescent Current: The ADP3333ARM-2.77-RL is designed to have a low quiescent current, which minimizes power consumption when in standby mode.
  • Small Package Size: Housed in a compact MSOP (Mini Small Outline Package), this regulator is suitable for space-constrained applications.

Applications

The ADP3333ARM-2.77-RL is a versatile component that can be used in a variety of applications. Its precision and reliability make it suitable for:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP3333ARM-2.77-RL is no exception. The regulator is RoHS compliant and is designed to meet the rigorous standards set by the industry, ensuring reliable performance in a wide range of environmental conditions.

Ordering Information

The ADP3333ARM-2.77-RL is available in reel packaging, making it convenient for mass production and automated assembly processes. For detailed ordering and shipping information, customers can contact Analog Devices or authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess