EN
  • EN
  • DE

LTC3882EUJ-1#TRPBF

Part No LTC3882EUJ-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 3V ~ 13.8V
Frequency - Switching 500kHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus
Control Features Enable, Frequency Control, Phase Control, Power Good
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6);5;9;7;10;8;3;4;2;1;1662;620;785;505;175;736;600050;428;31;600006;600039;2832;600026;448;544;600047;600010;238;2763;600060;2521;1016;576;601793;150;278;1589;14;2129;816;568;488;10;596;1833;20;1695;1028;601924;2156;846;1261;600057;5814;600;5399;600016;863;497;5536;1801;296;893;4518;600018;742;269;818;0;92861;92862;93601;26566;46732;25664;29173;23054;32990;22289;29900;26845;36087;25191;43589;54530;36556;44908;21871;24950;19613;127467;128701;133116;6786;12741;21211;46733;20338;82824;52644;38533;123405;12852;16452;21704;113972;112679;121797;113064;112678;113973;113974;74606;74607;74608;74609;74610;74611;74617;74618;74612;74613;74614;74615;74616;62;3;2;243;250;1;17;6;0;2;4;7;1;1;310372;390144;391052;391073;415696;1;408308;408360;408382;408389;408390;408391;408393;1;379491;389019;389022;389034;389036;389040;1;322154;322162;322171;669907;322165;322166;322167;477667;477668;756358;737245;322182;322184;322185;322186;322187;469135;322188;754618;322190;322191;322194;323617;323652;323620;323621;323623;323624;712209;323625;323629;323630;323631;323632;323633;323634;323635;323636;323637;323639;323642;323638;323643;323644;323645;323647;323648;323649;323650;335713;335714;348549;348553;348554;348559;349040;349041;349044;349045;349727;349728;349729;349730;352486;352489;563338;390971;401282;1;2;3;4;5;6;7;8;39665;121326;169295;203167;229001;249730;267825;281410;295538;80383;103710;137796;1;390144;208741;39640;811113;31423;754619;486818;36685;38706;38747;38466;121114;48831;760038;55727;693031;55759;55769;57814;57820;57825;59547;58217;61271;61272;61275;61289;61293;61294;61319;61334;61346;61348;61352;61360;61361;62967;168943;168948;168951;168969;168970;168972;168998;636910;718437;127065;127077;127082;127116;126265;128748;128754;127942;130316;129534;132189;132210;132217;132218;132221;132224;132245;132246;132262;132272;132291;132293;132297;132301;133066;134845;134865;134867;134869;134874;134887;134890;134929;134947;134971;134987;134295;134296;134303;134314;136232;136244;136247;136249;136252;745635;136279;443642;136290;137428;137431;137441;137453;137456;137457;136970;769000;137092;137093;137099;137100;137101;137102;137103;767713;478729;202772;202775;202780;202783;202785;202787;202790;202794;457875;202796;202798;202802;202805;202808;202821;202834;202844;202857;202860;202867;202873;202889;202896;202904;202906;202908;202913;202914;202919;202920;172042;172051;172063;172064;172070;172078;171271;171280;171403;171578;171582;171596;171599;173127;173135;172582;172696;174115;174190;174194;174202;174213;174215;488241;176546;176549;176552;176554;176560;176562;176570;176571;176581;458890;492110;754378;730889;755044;177440;177446;177448;754379;177452;177456;177457;177463;177469;178432;178436;178439;464320;179258;179259;179262;179266;179272;179278;179283;179291;179293;180193;180196;180197;180198;700438;179840;806488;228729;228730;228734;228736;228737;228741;228747;228752;228755;228757;460100;228761;228763;228766;228771;228772;811458;228784;228791;228794;228800;228804;205449;205450;681418;205451;205454;205461;206207;206208;206212;206215;206217;206220;206222;206224;206242;205898;205947;206938;206943;206953;206542;206627;207570;207573;207579;207582;430624;208605;208611;208613;208615;208616;208619;208620;208621;208622;208624;208626;208627;208636;208638;208639;208642;208644;208647;208648;208649;208650;208655;208657;208658;208660;208662;208663;208664;208669;208674;208675;756432;208676;208678;208679
Ultra Librarian 3D Model Ultra Librarian LTC3882EUJ-1#TRPBF CAD Model

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess