EN
  • EN
  • DE

MAX20058ATCA/VY+T

Part No MAX20058ATCA/VY+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 76V 1A 600KHZ MINI BUCK CONVERTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001041-MAX20058ATCA/VY+T
Win Source Part Number Cross
Manufacturer Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian MAX20058ATCA/VY+T CAD Model

Description

Product Overview: MAX20058ATCA/VY+T from Analog Devices Inc.

The MAX20058ATCA/VY+T is a highly integrated automotive-grade power management IC from Analog Devices Inc., designed to cater to the demanding requirements of advanced automotive applications. This precision-engineered component is ideal for use in infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require reliable and efficient power supply solutions.

Key Features

  • High Integration: The device integrates a step-down converter with low quiescent current, which aids in achieving high power efficiency, making it suitable for applications that are sensitive to power consumption.
  • Automotive Grade: Built to meet the stringent standards of the automotive industry, the MAX20058ATCA/VY+T is designed to withstand harsh operating conditions, including wide temperature ranges and electrical transients.
  • Flexible Power Supply: It supports a wide input voltage range, accommodating various automotive battery voltages, which ensures consistent performance across different vehicle platforms.
  • Robust Safety Features: The device includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the overall safety and longevity of the end application.

Applications

The MAX20058ATCA/VY+T is versatile in its applications within the automotive sector. Its robust design and power efficiency make it an excellent choice for:

  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Telematics
  • Body Control Modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAX20058ATCA/VY+T is no exception. This product is manufactured to meet the highest industry standards, ensuring that it performs reliably over its intended lifespan, even in the most demanding automotive environments.

In conclusion, the MAX20058ATCA/VY+T from Analog Devices Inc. represents a sophisticated solution for automotive power management. Its integration, automotive-grade features, and robust safety mechanisms make it a top choice for manufacturers looking to enhance the performance and reliability of their automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess