EN
  • EN
  • DE

LM4040AIM5.0

Part No LM4040AIM5.0
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description IC Ref Prec Micropwr 5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Channels 1
Output Voltage Accuracy 0.1 %
Reference Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1070071-LM4040AIM5.0
Categories PMIC - Voltage Reference
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040AIM5.0 CAD Model

Description

The LM4040AIM5.0 is a precision shunt voltage reference from Texas Instruments (formerly National Semiconductor). This device offers a stable and accurate 5.0V reference voltage suitable for a wide array of applications. Known for its low power consumption, high accuracy, and temperature stability, the LM4040AIM5.0 is commonly used in precision measurement and control systems, data acquisition, and power management.

Applications

  • Data Acquisition Systems: Provides a precise 5.0V reference for analog-to-digital converters (ADCs).
  • Precision Measurement Equipment: Used in digital multimeters (DMMs), calibrators, and other high-accuracy instruments.
  • Industrial Control Systems: Provides a stable reference voltage for process control loops and automated systems.
  • Battery-Powered Devices: Suitable for extending battery life in portable equipment due to its low power requirements.
  • Power Management Circuits: Utilized as a reference voltage for linear regulators, switching regulators, and other power management ICs.

Features

  • Precision 5.0V Reference: Delivers a highly accurate and stable voltage reference output.
  • Low Temperature Coefficient: Maintains stable performance over a wide range of operating temperatures.
  • Low Dynamic Impedance: Ensures a stable output voltage even with variations in load current.
  • Low Power Consumption: Minimizes power dissipation, making it ideal for battery-operated applications.
  • Wide Operating Current Range: Functions effectively over a wide range of cathode currents.

Benefits

  • Improved Accuracy: Enhances the accuracy of measurement and control systems with a precise voltage reference.
  • Increased Stability: Enhances the overall system reliability by maintaining a stable output voltage.
  • Reduced Power Consumption: Contributes to longer battery life and reduces thermal stress.
  • Design Flexibility: Offers ease of integration into diverse applications with its wide operating current range.
  • Cost-Effective Solution: Provides a high-performance voltage reference at a competitive price point.

Additional Details

The LM4040AIM5.0 operates with a cathode current typically ranging from 67 μA to 15 mA. The temperature coefficient is typically less than 20 ppm/°C, which ensures minimal voltage drift across temperature variations. The device is usually available in a small SOT-23 package, which is suitable for applications where board space is limited.

An external resistor is required to limit the current flowing through the LM4040AIM5.0. This resistor should be carefully selected to ensure the cathode current remains within the specified operating range. The LM4040AIM5.0 provides a reliable, precise, and stable voltage reference for various applications demanding high performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess