EN
  • EN
  • DE

I3G4250DTR

Part No I3G4250DTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±245, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 ~ 70
Output Type I2C, SPI
Supply Voltage (V) 2.4V ~ 3.6V
Current - Supply 6.1mA
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TFLGA
Part Number Series I3G425
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805292-I3G4250DTR
Ultra Librarian 3D Model Ultra Librarian I3G4250DTR CAD Model

Description

The I3G4250DTR is a cutting-edge three-axis digital-output gyroscope from the renowned semiconductor manufacturer STMicroelectronics. This high-performance device is designed to meet the demanding requirements of advanced motion-sensing applications across various market segments, including but not limited to mobile devices, gaming, industrial, and robotics.

Key Features

  • Three-Axis Angular Rate Sensor: The I3G4250DTR can measure angular rates along three orthogonal axes, providing comprehensive motion detection capabilities.
  • High-Speed I2C/SPI Digital Output Interface: Equipped with fast I2C and SPI interfaces, this gyroscope ensures seamless integration with most microcontrollers, offering flexibility for system design.
  • Wide Full-Scale Range: The device supports a full-scale range of ±245 dps (degrees per second), making it suitable for capturing both slow and fast movements with precision.
  • Embedded Temperature Sensor: An integrated temperature sensor allows for temperature compensation of the measured angular rate, enhancing the accuracy of readings across varying environmental conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the I3G4250DTR operates with low power consumption, extending battery life in portable devices.
  • Embedded FIFO: The inclusion of a FIFO (First-In, First-Out) buffer reduces the burden on the host processor by storing data temporarily, allowing for efficient data management and reduced power usage.

Applications

The versatility of the I3G4250DTR makes it an ideal choice for a wide range of applications. Its robust design and advanced features are particularly well-suited for:

  • Smartphones and Tablets
  • Gaming and Virtual Reality Devices
  • Navigation Systems
  • Industrial Control Systems
  • Robotics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The I3G4250DTR is manufactured with the same rigorous standards, ensuring reliability and performance for critical applications. With its compact LGA-16 package, the I3G4250DTR is not only robust but also space-efficient, making it an excellent choice for designs where board space is at a premium.

You May Also Be Interested in

TDK InvenSense
GYROSCOPE 3-AXIS I2C 24QFN
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
IC GYROSCOPE
Need more? Email Us
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $51.1750
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0076 $51.0228
8+ $13.9549 $111.6392
12+ $13.5188 $162.2256
16+ $13.0828 $209.3248
20+ $12.6467 $252.9340
27+ $11.3384 $306.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess