EN
  • EN
  • DE

LPY430AL

Part No LPY430AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYRO 300DEG/S 3.33MV 28LGA / STMICROELECTRONICS Analog ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete (End Of Life)
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±300
Sensitivity (mV/°/s) 33.3
Bandwidth 140Hz
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 3.6V
Current - Supply 6.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TFLGA
Part Number Series LPY430
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807282-LPY430AL
Ultra Librarian 3D Model Ultra Librarian LPY430AL CAD Model

Description

The LPY430AL from STMicroelectronics is a high-performance dual-axis gyroscope designed to provide top-tier motion sensing capabilities. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is engineered specifically for angular rate measurement in two perpendicular axes, making it an ideal choice for a wide range of applications, including gaming devices, virtual reality input devices, GPS navigation systems, and robotics.

Key Features

  • Two-axis gyroscopic sensing: Capable of detecting rotations around both the pitch and yaw axes, providing comprehensive angular motion detection.
  • High sensitivity: Offers excellent sensitivity levels with a typical value of 3.3 millivolts per degree per second (mV/°/s).
  • Wide measurement range: Allows for a large range of angular rate detection, suitable for high-dynamic applications.
  • Low power consumption: Designed for efficiency, which is crucial for battery-powered devices, ensuring longer operation times.
  • Integrated low-pass filters: These filters improve measurement accuracy by reducing noise and are easily configurable to suit various application requirements.

Performance and Durability

The LPY430AL gyroscope is built to deliver reliable performance under various conditions. It operates within an extended temperature range, ensuring consistent output and stability across different environments. Its robust design makes it resistant to mechanical shocks and vibrations, which is essential for maintaining accuracy in dynamic applications.

Applications

STMicroelectronics' LPY430AL is versatile and can be integrated into a multitude of products:

  • Enhancing the user experience in gaming and virtual reality through precise motion tracking.
  • Improving accuracy in GPS navigation systems by providing additional angular rate data.
  • Enabling advanced robotics applications where orientation and movement control are critical.
  • Assisting in the stabilization of camera systems and drones.

With its exceptional performance and adaptability, the LPY430AL stands out as a superior choice for designers and engineers looking to incorporate precise angular rate sensing into their projects.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $154.1429
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $93.6834
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess