EN
  • EN
  • DE

MPU-3300

Part No MPU-3300
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE 3-AXIS I2C 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Gyroscope X (Pitch), Y (Roll), Z (Yaw) ±225, 450 33kHz (X), 30kHz (Y), 27kHz (Z) I²C, SPI 24-QFN (4x4)
Manufacturer TDK InvenSense
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C (TA)
Package 24-VFQFN Exposed Pad
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8542.39.0001
Other Part Number 1428-1003-2, 1428-1003-1, 1428-1003-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846731-MPU-3300
Ultra Librarian 3D Model Ultra Librarian MPU-3300 CAD Model

Description

The MPU-3300 is an electronic component sensor that features a gyroscope for pitch, roll, and yaw. TDK InvenSense manufactures it.

  • Feature: Gyroscope for Pitch, Roll, and Yaw
  • Range: ±225, 450
  • Frequency: 33kHz (X), 30kHz (Y), and 27kHz (Z)
  • Communication Protocols: I²C and SPI
  • Package: 24-QFN (4x4)
  • Quantity: 1000 pcs
  • Supply and Demand Status: Limited

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
STMicroelectronics
MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Need more? Email Us
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $186.6833
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
IC GYROSCOPE
Need more? Email Us
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $18.8657
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess