EN
  • EN
  • DE

TBZ363C6V4-7-F

Part No TBZ363C6V4-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 3
STAND-OFF Voltage (Vwm) 3V
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1105609-TBZ363C6V4-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TBZ363C6V4-7-F CAD Model

Description

The TBZ363C6V4-7-F is a high-performance, precision Zener diode manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This Zener diode is designed to offer a stable and reliable voltage reference with a nominal Zener voltage of 6.4 volts, making it an ideal component for voltage regulation and voltage reference applications in a variety of electronic circuits.

Key Features

  • Nominal Zener Voltage: 6.4V with a tight tolerance, ensuring precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500mW of power, providing robust performance for a wide range of applications.
  • Package: The TBZ363C6V4-7-F comes in a small and compact SOD-323 package, which is suitable for high-density circuit board designs.
  • Operating Temperature Range: This Zener diode can operate over a broad temperature range from -55°C to +150°C, making it suitable for various challenging environments.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device.

Applications

The TBZ363C6V4-7-F is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial electronics
  • Portable devices and battery-powered equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The TBZ363C6V4-7-F is produced with the company's stringent quality control processes, ensuring both reliability and performance for your electronic designs. Additionally, this Zener diode is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Conclusion

Whether you are designing power management systems, looking to stabilize voltage, or need a reliable voltage reference, the TBZ363C6V4-7-F from Diodes Incorporated is an excellent choice that combines precision, power, and versatility to meet your circuit design requirements.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess