EN
  • EN
  • DE

MAX6576EUT

Part No MAX6576EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705673-MAX6576EUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6576EUT CAD Model

Description

Introducing the MAX6576EUT from Maxim Integrated

The MAX6576EUT is a high-precision temperature sensor from the reputable manufacturer Maxim Integrated, designed to offer a reliable and accurate solution for temperature monitoring in a variety of electronic applications. This advanced sensor is a testament to Maxim Integrated's commitment to providing components that ensure precise measurements and stable performance across diverse operating conditions.

Key Features

  • Wide Temperature Range: The MAX6576EUT operates over a broad temperature spectrum, making it suitable for use in environments where temperatures can fluctuate significantly.
  • High Accuracy: This sensor delivers exceptional accuracy, ensuring that temperature readings are reliable and consistent, which is crucial for maintaining the integrity of the systems it monitors.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6576EUT is ideal for battery-operated devices, as it helps to prolong the operational lifespan by consuming minimal power.
  • Easy Integration: Its compact SOT23 package allows for easy integration into a wide range of electronic systems without the need for extensive redesign or additional components.

Applications

The versatility of the MAX6576EUT makes it an optimal choice for numerous applications, including but not limited to:

  • Industrial control systems
  • Portable consumer electronics
  • Computer peripherals
  • Environmental monitoring equipment

Technical Specifications

The technical specifications of the MAX6576EUT are tailored to meet the demands of precision temperature sensing:

  • Package Type: SOT23
  • Supply Voltage: The sensor is designed to operate at a supply voltage that accommodates common system power rails, enhancing compatibility with a wide range of devices.
  • Output Type: The device provides a pulse-width modulated (PWM) output, which simplifies interfacing with microcontrollers and digital systems.

With its robust design, precise measurements, and ease of use, the MAX6576EUT from Maxim Integrated stands out as a superior choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess