EN
  • EN
  • DE

IDG-2021

Part No IDG-2021
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description MEMS GYROSCOPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X (Pitch), Y (Roll)
Range °/s ±31.25, 62.5, 125, 250
Sensitivity (LSB/(°/s)) 32.8 ~ 262
Bandwidth 92Hz ~ 250Hz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Current - Supply 2.9 mA
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFLGA Module
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 825616-IDG-2021
Ultra Librarian 3D Model Ultra Librarian IDG-2021 CAD Model

Description

The IDG-2021 is a digital gyroscope sensor that offers accurate motion detection and measurement.

  • Adjustable Bandwidth: Yes
  • Sleep Mode: Yes
  • Temperature Sensor: Yes
  • Bandwidth Range: 92Hz to 250Hz
  • Voltage Supply Range: 1.71V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 16-WFLGA module
  • Temperature Range: -40°C to 85°C
  • Manufacturer: TDK InvenSense

You May Also Be Interested in

Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
STMicroelectronics
GYRO 300DEG/S 3.33MV 28LGA / STMICROELECTRONICS Analog ICs
Lowest to $5.5714
Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Analog Devices Inc.
plus,minus250temperature/sec Yaw Rate Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us
STMicroelectronics
MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Need more? Email Us
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0815 $58.5485
46+ $2.5283 $116.3018
71+ $2.4498 $173.9358
98+ $2.3712 $232.3776
127+ $2.2915 $291.0205
169+ $2.0547 $347.2443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess