EN
  • EN
  • DE

AD7869JR-REEL

Part No AD7869JR-REEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
RoHS Non-Compliant
Win Source Part Number 1028819-AD7869JR-REEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7869JR-REEL CAD Model

Description

Product Overview

The AD7869JR-REEL from Analog Devices Inc. is a versatile and high-performance data acquisition component that offers both analog-to-digital (ADC) and digital-to-analog (DAC) capabilities in a single integrated circuit. This product is part of a precision data converter series that is designed to meet the rigorous demands of industrial, instrumentation, and communication applications.

Key Features

  • Dual Functionality: The AD7869JR-REEL combines a 12-bit ADC and a 12-bit DAC, providing a compact solution for systems requiring both analog input and output functions.
  • High-Speed Operation: It features a fast conversion rate, enabling real-time data processing and control in time-critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Flexible Interface: The device includes a user-friendly parallel interface that is compatible with most microprocessors and digital systems, ensuring easy integration into a wide range of designs.
  • Surface-Mount Package: The AD7869JR-REEL is available in a compact surface-mount package, which is suitable for space-constrained applications and supports automated assembly processes.

Applications

The AD7869JR-REEL is well-suited for a variety of applications where accurate and reliable data conversion is critical. Common use cases include:

  • Process control systems
  • Data acquisition systems
  • Medical instrumentation
  • Industrial automation
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7869JR-REEL is manufactured using high-quality materials and stringent production standards, ensuring consistent performance and longevity in the field. Additionally, the product is supplied in a reel format, facilitating efficient handling and placement during the manufacturing process.

Technical Specifications

  • Resolution: 12-bit ADC and DAC
  • Package: Surface-mount (REEL)
  • Operating Temperature: Specified performance from -40°C to +85°C
  • Supply Voltage: 5V ±10%

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0081
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess