The ADP3804JRU-12.5-RL is a state-of-the-art integrated circuit from Analog Devices Inc., designed to provide reliable and efficient power management solutions. This high-performance component is an ideal choice for a wide range of applications, including but not limited to telecommunications, computing, and industrial systems where stable and precise voltage regulation is critical.
Key Features:
- Precision Output Voltage: The device ensures a highly accurate output voltage, which is crucial for sensitive electronic equipment, maintaining system stability and performance.
- Low Dropout Voltage: It offers a low dropout voltage, reducing power loss and improving efficiency, which is particularly beneficial in battery-operated devices to extend their operational life.
- Thermal Protection: With built-in thermal protection, the ADP3804JRU-12.5-RL is safeguarded against overheating, ensuring long-term reliability and safety.
- Adjustable Output: Users have the flexibility to adjust the output voltage to meet the specific requirements of their application, providing a versatile solution for various electronic systems.
- Surface-Mount Package: The device comes in a compact, surface-mount package, allowing for efficient use of PCB space and facilitating streamlined integration into a wide range of products.
Product Specifications:
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
ADP3804JRU-12.5-RL |
| Output Voltage |
12.5V |
| Package / Case |
Surface-Mount |
| Operating Temperature |
Specified by Manufacturer |
The ADP3804JRU-12.5-RL by Analog Devices Inc. is an exemplary product that combines precision, efficiency, and flexibility, making it an essential component for modern electronic devices that require reliable power management.