EN
  • EN
  • DE

111239-HMC567LC5

Part No 111239-HMC567LC5
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC567LC5 / HMC567LC5 series Downconverter Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Downconverter
Frequency 7GHz ~ 9GHz
For Use With/Related Products HMC567LC5
Supplied Contents Board(s)
Base Product Number HMC567
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1127-2354
Standard Package 1
Win Source Part Number 1022120-111239-HMC567LC5
Ultra Librarian 3D Model Ultra Librarian 111239-HMC567LC5 CAD Model

Description

Analog Devices Inc. introduces the 111239-HMC567LC5, a state-of-the-art GaAs MMIC PHEMT Distributed Power Amplifier die that operates between 6 and 18 GHz. This versatile amplifier provides excellent dynamic range with a 3 dB noise figure and 15 dB of gain while requiring only 100 mA from a 5V supply.

Key Features

  • Frequency Range: 6 - 18 GHz, making it suitable for a wide range of applications in the microwave spectrum.
  • Gain: 15 dB gain ensures a robust signal amplification, crucial for maintaining signal integrity in complex systems.
  • Noise Figure: A low noise figure of 3 dB, providing clear signal amplification with minimal added noise.
  • Output Power: Delivers +23 dBm of saturated output power, ideal for high-power requirements.
  • Power Supply: Operates on a 5V supply, drawing a modest 100 mA current, ensuring efficient power usage.
  • Package: Comes in a compact 5x5 mm SMT package, the HMC567LC5, which is perfect for space-constrained applications.

Applications

The HMC567LC5 is designed for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test instrumentation
  • Military & space
  • Fiber optics
  • Wideband communication systems

Product Quality and Support

Analog Devices Inc. is renowned for its high-quality products, and the HMC567LC5 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance. Technical support and detailed documentation are readily available, assisting customers in integrating this amplifier into their designs with ease.

Ordering Information

To purchase the HMC567LC5 or to obtain more information about pricing and availability, please contact Analog Devices Inc. or visit their official website.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess