EN
  • EN
  • DE

LPR510AL

Part No LPR510AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE DUAL AXIS 16-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±100
Sensitivity (mV/°/s) 10
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-LFLGA
Base Product Number LPR510
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 878037-LPR510AL
Ultra Librarian 3D Model Ultra Librarian LPR510AL CAD Model

Description

LPR510AL Dual-Axis Gyroscope

The LPR510AL is a high-performance dual-axis gyroscope produced by STMicroelectronics, designed to measure angular rate along the pitch and roll axes with excellent accuracy and stability. This MEMS (Micro-Electro-Mechanical Systems) sensor provides critical functionality for a variety of applications, including gaming and virtual reality devices, GPS navigation systems, robotics, and vehicle stability control.

Key Features

  • Measurement Range: The device can measure angular rates up to ±100 degrees per second (dps) on the pitch axis and ±30 dps on the roll axis, making it suitable for capturing fast movements.
  • Sensitivity: The LPR510AL offers high sensitivity levels, ensuring precise measurements for both axes.
  • Stability: It provides excellent zero-rate level stability and is resistant to mechanical vibrations, ensuring reliable performance in challenging environments.
  • Interface: The sensor includes a standard I2C digital interface, enabling easy integration with most microcontrollers and processors.

Advanced Specifications

  • Integrated low-pass filters
  • Embedded power-down and sleep mode for power savings
  • Temperature compensation for maintaining accuracy over varying conditions
  • High shock survivability for use in rough applications

Applications

The versatile nature of the LPR510AL allows it to be used across a broad spectrum of applications. Its ability to deliver precise angular rate detection makes it ideal for:

  • Motion control with user interfaces
  • Game and virtual reality input devices
  • Vehicle dynamics control
  • Robotics and unmanned vehicles
  • Stabilization systems

With its robust design and comprehensive feature set, the LPR510AL from STMicroelectronics is a top choice for developers and engineers looking for a reliable dual-axis gyroscope for their next project.

You May Also Be Interested in

Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $18.8657
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $186.6833
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,085 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess