EN
  • EN
  • DE

MAX6337US16D3+T

Part No MAX6337US16D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 1.60V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.6V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 021937-MAX6337US16D3+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX6337
Introduction Date December 01, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6337US16D3+T CAD Model

Description

Product Overview: MAX6337US16D3+T from Maxim Integrated

The MAX6337US16D3+T is a high-precision, low-power microprocessor (µP) supervisory circuit from Maxim Integrated, designed to monitor power supplies in digital systems. It provides a significant level of system reliability and accuracy required in critical applications, ensuring that the digital system operates within safe voltage levels. This device is particularly well-suited for portable and battery-powered equipment due to its low power consumption and small footprint.

This supervisory circuit features a factory-trimmed reset threshold voltage of 1.6V, which is ideal for monitoring 1.8V power supplies. The reset output is active low and remains asserted for a minimum reset timeout period of 1.6 seconds after V_CC has risen above the reset threshold. This ensures that the µP has sufficient time to initialize and stabilize before the system resumes operation.

The MAX6337US16D3+T is available in a compact, 4-pin SOT-143 package, making it an excellent choice for space-constrained applications. It operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Key Features:

  • Factory-trimmed V_CC reset threshold voltage: 1.6V
  • Low supply current: 5.5µA (typical), which is ideal for battery-powered applications
  • Minimum reset timeout period: 1.6 seconds
  • Operating temperature range: -40°C to +85°C
  • Compact SOT-143 package
  • Immune to short V_CC transients
  • No external components required

Applications:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Systems
  • Industrial Controls

The MAX6337US16D3+T supervisory circuit is designed to enhance system reliability by providing a robust power-on reset functionality. It ensures that microprocessors and other critical system components are held in reset until the system voltage has stabilized, preventing erratic operation. With its precision monitoring capabilities and low power requirements, the MAX6337US16D3+T is an essential component for designers looking to improve system integrity and extend battery life in their digital applications.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6910 $50.7300
64+ $1.5819 $101.2416
99+ $1.5273 $151.2027
142+ $1.4182 $201.3844
184+ $1.3637 $250.9208
230+ $1.3091 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess