EN
  • EN
  • DE
  • IT

MAX6639EVKIT+

Part No MAX6639EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Sensor Type Temperature
Sensing Range 0°C ~ 150°C
Interface I2C, SMBus
Sensitivity ±1°C
Operating Supply Voltage 3 V ~ 3.6 V
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s), Cable(s)
Utilized IC / Part MAX6639
Win Source Part Number 786808-MAX6639EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6639
Introduction Date January 01, 2009
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6639EVKIT+ CAD Model

Description

Maxim Integrated MAX6639EVKIT+ Evaluation Kit

The MAX6639EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for the MAX6639, a highly accurate, dual-channel temperature sensor. This advanced sensor is capable of monitoring both its own temperature and the temperature of an external diode-connected transistor, which makes it an ideal solution for managing and controlling the temperature in complex electronic systems.

The kit includes an evaluation board that comes preassembled with the MAX6639, allowing engineers and developers to quickly and efficiently test the features and performance of this temperature monitoring IC. The MAX6639's two channels are optimized for precision, with the ability to measure temperature with a resolution of 1°C and an accuracy of ±1°C from 0°C to +70°C.

One of the key features of the MAX6639 is its programmability. The device offers a variety of programmable alarm outputs that can be configured to trigger on certain temperature thresholds, ensuring that systems can respond immediately to potential overheating issues. Additionally, the sensor supports SMBus, I²C, and two-wire interfaces, making it versatile for integration into a wide range of applications.

The evaluation kit is user-friendly, thanks to the included software that runs on Windows-based PCs. The software provides a graphical user interface (GUI) for easy manipulation of the MAX6639's registers and real-time monitoring of temperature readings. Users can experiment with the configuration settings, including setting temperature limits and hysteresis, to best suit their specific application needs.

Designed for flexibility, the MAX6639EVKIT+ is suitable for use in multiple industries and applications, including telecommunications, networking, servers, and industrial systems where precise temperature control is critical for performance and reliability. With its ability to monitor multiple temperature points, the MAX6639 and its evaluation kit are essential tools for engineers looking to optimize thermal management in their designs.

Overall, the MAX6639EVKIT+ is a valuable asset for any developer or engineer looking to harness the advanced capabilities of the MAX6639 temperature sensor and integrate it into their temperature-sensitive applications.

You May Also Be Interested in

Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess