EN
  • EN
  • DE

MAX6709BUB+

Part No MAX6709BUB+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MONITOR QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.32V, 3.08V, 4.63V, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 705810-MAX6709BUB+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6709
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6709BUB+ CAD Model

Description

Maxim Integrated's MAX6709BUB+ Overview

The MAX6709BUB+ is a versatile, quad voltage monitor designed by Maxim Integrated to ensure the reliability and stability of electronic systems. This compact, low-power device is engineered to monitor up to four supply voltages, making it an ideal choice for multi-voltage systems that require precise voltage supervision to maintain proper functionality.

Key Features

  • Multiple Voltage Monitoring: The device is capable of monitoring four different supply voltages simultaneously, which is essential for systems that operate with several power rails.
  • Adjustable Thresholds: Users can set the voltage thresholds for each monitor input, providing flexibility to cater to a wide range of applications and power supply specifications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6709BUB+ operates with minimal power consumption, extending the battery life of portable devices.
  • Compact Package: Housed in a small 10-pin µMAX package, the device saves precious board space, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the MAX6709BUB+ is reliable across various environmental conditions, ensuring stable operation in both commercial and industrial settings.

Applications

The MAX6709BUB+ is an excellent choice for a range of applications that require multiple voltage rails to be monitored with precision. These include:

  • Computers and Servers
  • Telecommunication Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Devices
  • Medical Equipment

Performance and Reliability

Maxim Integrated's commitment to quality ensures that the MAX6709BUB+ is a reliable component for safeguarding electronic systems. Its ability to detect out-of-tolerance power supply conditions and provide a reset signal to microcontrollers or processors helps prevent system failures and data corruption, thereby enhancing the overall system integrity.

Conclusion

For designers looking for a compact, accurate, and reliable solution to monitor multiple voltages within their electronic systems, the MAX6709BUB+ from Maxim Integrated offers an optimal balance of features and performance, ensuring system stability in a wide array of applications.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3847 $50.0787
52+ $1.9567 $101.7484
80+ $1.8955 $151.6400
110+ $1.8344 $201.7840
141+ $1.7732 $250.0212
189+ $1.5898 $300.4722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess