EN
  • EN
  • DE

MAX7031HATJ17

Part No MAX7031HATJ17
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description MAX7031 FSK TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation ASK, FSK
Frequency 308MHz, 315MHz, 433.92MHz
Data Rate (Max) 66kbps
Power - Output 13.1dBm
Sensitivity -110dBm
Voltage - Supply 2.1V ~ 3.6V, 4.5V ~ 5.5V
Current - Receiving 6.7mA
Current - Transmitting 11.6mA ~ 12.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706220-MAX7031HATJ17
Ultra Librarian 3D Model Ultra Librarian MAX7031HATJ17 CAD Model

Description

The MAX7031HATJ17 is a sophisticated, low-power, fully integrated frequency-shift keying (FSK) transceiver designed for a variety of wireless communication applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this transceiver is part of their extensive portfolio of communication solutions that are known for their reliability, efficiency, and performance.

Key Features

  • Frequency Range: The device operates in the 300MHz to 450MHz frequency range, making it versatile for a wide range of applications including automotive, consumer electronics, and industrial automation.
  • Programmable Output Power: The output power is programmable up to +10dBm, allowing for customizable range and power consumption based on specific application needs.
  • Low Power Consumption: It is designed for battery-powered applications, with a low current consumption that extends battery life and reduces the overall power expenditure of the system.
  • Integrated Crystal Oscillator: An integrated crystal oscillator eliminates the need for external timing components, thereby reducing the bill of materials and simplifying the design process.
  • Adjustable Data Rates: The transceiver supports adjustable data rates, making it suitable for a variety of data transmission requirements.

Applications

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Alarm and Security Systems
  • Home Automation
  • Industrial Control and Telemetry

The MAX7031HATJ17 is available in a compact 32-pin TQFN package, which is ideal for space-constrained applications. Its robust integration features, including a frequency synthesizer, VCO, PLL, mixers, and demodulators, make this transceiver a comprehensive solution for developers looking to reduce development time and speed up time-to-market for their wireless products.

With its combination of high integration, low power consumption, and ease of use, the MAX7031HATJ17 from Maxim Integrated is an excellent choice for designers who require a reliable and efficient wireless communication solution.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess