EN
  • EN
  • DE

ZM5101A-CME3R

Part No ZM5101A-CME3R
Manufacturer Sigma Designs Inc.
Catalog RF Transceiver ICs
Description RF MODULE ZM5101 / RF Transceiver FSK/GFSK 3.3V 56-Pin LGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Sigma Designs Inc.
Series Z-Wave
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Z-Wave
Protocol Z-Wave
Frequency 868MHz, 908MHz, 921MHz
Data Rate (Maximum) 100kbps
Power - Output 5dBm
Sensitivity -104dBm
Memory Size 128kB Flash, 16kB SRAM
Serial Interfaces SPI, UART
GPIO 30
Operating Supply Voltage 2.3 V ~ 3.6 V
Current - Receiving 32mA
Current - Transmitting 32mA
Package 56-QFN
Win Source Part Number 800383-ZM5101A-CME3R
Popularity Medium
Supply and Demand Status Limited
Family Name ZM5101A
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZM5101A-CME3R CAD Model

Description

Sigma Designs Inc. ZM5101A-CME3R Z-Wave series TxRx + MCU has a frequency of 868MHz, 908MHz, 921MHz.

  • Frequency: 868MHz, 908MHz, 921MHz
  • Operating Supply Voltage: 2.3 V to 3.6 V
  • Protocol: Z-Wave
  • Package: 56-QFN
  • Memory Size: 128kB Flash, 16kB SRAM
  • Power Output: 5dBm
  • Sensitivity: -104dBm
  • Current (Receiving): 32mA
  • RF Family/Standard: Z-Wave
  • Serial Interfaces: SPI and UART
  • GPIO: 30
  • Data Rate (Maximum): 100kbps
  • Applications: RF/IF and RFID
  • Estimated EOL Date: 2027

You May Also Be Interested in

NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess